location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9X299-PGF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-C9X299-PGF-O show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042294541 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:51:46
The date of the most recent change of this product data-sheet in Icecat.
Supermicro MBD-C9X299-PGF-O user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Reference Guide (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 X-series Processor, Intel® Core™ i7 X-series Processor, Intel® Core™ i9 Extreme X-series Processor, Intel® Core™ i9 X-series Processor. , Socket R4 (LGA 2066) supported, CPU TDP support 165W
  • - Intel® X299
  • - 128GB Unbuffered non-ECC UDIMM, DDR4-2666MHz, in 8 DIMM slots
  • - 4 PCI-E 3.0 x16, 1 PCI-E 3.0 x1, M.2 Interface: PCI-E 3.0 x4, M.2 Form Factor: 2280, 22110, M.2 Key: M-Key (RAID 0,1 support), U.2 Interface: PCI-E 3.0 x4
  • - 1 VGA port
  • - 6 SATA3 (6 Gbps) ports; RAID 0,1,5,10
  • - Single LAN with Intel® Ethernet Controller I210-AT, Single LAN with Aquantia 5G LAN chip AQC108
Long product name Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX :
The long product name of Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX, Intel X299, Socket R4 (LGA 2066), M.2/SATA III, 8x 288-pin DDR4-2666MHz DIMM, 2x RJ45, USB Type C, VGA, UEFI BIOS, ALC 1220 HD Audio
More>>>
Short summary description Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX:
This short summary of the Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro C9X299-PGF, Intel, LGA 2066 (Socket R4), Intel Core i9 Extreme Edition, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, 165 W, DDR4-SDRAM, 128 GB

Long summary description Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX:
This is an auto-generated long summary of Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX based on the first three specs of the first five spec groups.

Supermicro C9X299-PGF. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4), Compatible processor series: Intel Core i9 Extreme Edition, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: 5 Gigabit Ethernet, Gigabit Ethernet, LAN controller: Intel® I210-AT. Component for: Server, Motherboard form factor: ATX, Motherboard chipset family: Intel

Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:21:59
Uk has collected 4 expert reviews for Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
kitguru.net
Updated:
2019-12-03 10:21:59
With Intel's X299 platform supporting up to 18-core processors with 165-watt thermal design power, high-quality motherboards with capable power delivery are essential. One company that has long been engineering motherboards for high core-count and high po...
Good Excellent VRM components for the VCore, VCCIO, VCCSA and Memory, Dual cooled M.2 and dual U.2, SuperO Booster is a simple and useful unified software utility, Onboard RGB LED lighting and two RGB headers, Diagnostic code reader and onboard power/reset/cle...
Bad M.2 ports do not support SATA mode, Low number of USB headers (2), SATA ports (6) and fan headers (5), Limited global retail availability, CMOS battery mount is clunky and comes loose...
Bottom line There has been a significant amount of scrutiny placed upon the VRMs of motherboards since the VRM exposé of early X299 motherboards by professional overclocker der8auer. This lead to some manufacturers revising some motherboard's VRM designs and heatsink...
80%
tweaktown.com
Updated:
2019-12-03 10:21:59
Supermicro has tossed its hat into the X299 ring with the introduction of their C9X299-PG300, a motherboard designed to utilize a VRM that could easily handle a 300W TDP.Now, whether or not you take that to mean Intel is going to release a 300W CPU, or if...
Bottom line Supermicro's C9X299-PG300 is the epitome of basic high-end. It's simple, sleek, and strong where it counts. One of the biggest issues plaguing X299 motherboards was the fact that many of their VRMs couldn't handle the new CPU when overclocked, and that's...
94%
funkykit.com
Updated:
2019-12-03 10:21:59
I like the way how fast Supermicro is improving their motherboards. Not so long time ago we could see first gaming motherboards under the SuperO logo and each one motherboard which arrives at our redaction is better. I hope that also the C9X299-PG300 will...
Good High performance, High quality, High overclocking potential, Works great with various IC, 10Gbit + 1Gbit LAN, Additional M.2 SSD cooling...
Bad Complicated overclocking...
Bottom line If you are bored with your typical motherboards, and expect top performance and perfect stability, then take a look at the C9X299-PG300 from SuperO. This motherboard is quite unique but is well designed and should satisfy the most demanding gamers and ent...
0%
Brand Image Product code Product Stock Price from
Supermicro

Supermicro C7Z370-CG-IW Intel® Z370 Express LGA 1151 (Socket H4) mini ITX
(show image)
MBD-C7Z370-CG-IW-O C7Z370-CG-IW 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7Z270-CG-M-O C7Z270-CG-M 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7B250-CB-MK Intel® B250 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7B250-CB-MK-O C7B250-CB-MK 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7H270-CG-ML-O Intel® H270 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7H270-CG-ML-O C7H270-CG-ML-O 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7B250-CB-ML Intel® B250 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7B250-CB-ML-O C7B250-CB-ML 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-PG-O C7Z270-PG 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-CG-O C7Z270-CG 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG-L Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-CG-L-O C7Z270-CG-L 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Q270-CB-ML Intel® Q270 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7Q270-CB-ML-O C7Q270-CB-ML 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z170-OCE Intel® Z170 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z170-OCE-O C7Z170-OCE 0.00
(excl. VAT)
0 (incl. VAT)