location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pim Pam Pet A-Z Quiz Speed & Sound Card Game Trivia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pim Pam Pet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A-Z Quiz Speed & Sound
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19597
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195970
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pim Pam Pet A-Z Quiz Speed & Sound Card Game Trivia
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trivia Card Game
  • - Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
  • - Sound effects
  • - Batteries required
More>>>
Short summary description Pim Pam Pet A-Z Quiz Speed & Sound Card Game Trivia:
This short summary of the Pim Pam Pet A-Z Quiz Speed & Sound Card Game Trivia data-sheet is auto-generated and uses the product title and the first six key specs.

Pim Pam Pet A-Z Quiz Speed & Sound, Card Game, Trivia, 8 yr(s), 30 min, Family game

Long summary description Pim Pam Pet A-Z Quiz Speed & Sound Card Game Trivia:
This is an auto-generated long summary of Pim Pam Pet A-Z Quiz Speed & Sound Card Game Trivia based on the first three specs of the first five spec groups.

Pim Pam Pet A-Z Quiz Speed & Sound. Product type: Card Game, Genre: Trivia, Recommended age (min): 8 yr(s), Family game. Batteries required

Features
Family game
Yes
Playing time (min)
30 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
8 yr(s)
Languages support
German
Number of cards
50 pc(s)
Genre *
Trivia
Suitable for indoor use
Yes
Material
Cardboard, Plastic
Light effects
No
Sound effects
Yes
Magnetic
No
Product colour
Multicolour
Release date (DD/MM/YYYY)
01/02/2018
Country of origin
China
Certification
CE
Made with recycled materials
Yes
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Battery voltage
1.5 V
Weight & dimensions
Weight
460 g
Width
270 mm
Depth
60 mm
Height
270 mm
Packaging data
Package width
185 mm
Package depth
125 mm
Package height
42 mm
Packaging data
Package weight
460 g
Package volume
971.25 cm³
QR code
No
Package type
Box
Packaging content
Game rules included
Yes
Batteries included
No
Safety warning
Not for children 0-3 years
Yes
EU TSD warning
Not for children under 36 months
Logistics data
Products per intermodal container (20ft)
5280 pc(s)
Products per intermodal container (40ft)
10920 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
165.6 kg
Master (outer) cases per pallet
60 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
360 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
290 mm
Master (outer) case height
300 mm
Master (outer) case tare weight
60 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
33060 cm³
Master (outer) case gross weight
2.76 kg
Customs product code (TARIC)
95049080
Brand Image Product code Product Stock Price from
Jumbo Spiel des Wissens Kartenspiel 2018 Card Game Trivia Jumbo Spiel des Wissens Kartenspiel 2018 Card Game Trivia
(show image)
19598 Spiel des Wissens Kartenspiel 2018