location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 91077 baby swim float set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
91077
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91077
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926163
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:00:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 91077 baby swim float set:
This short summary of the Bestway 91077 baby swim float set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 91077, Inflatable baby boat, Swim vest, Swim ring, Swim armbands, Ride-on float, Inflatable play pool

Long summary description Bestway 91077 baby swim float set:
This is an auto-generated long summary of Bestway 91077 baby swim float set based on the first three specs of the first five spec groups.

Bestway 91077. Product colour: Multicolour, Coloration: Image. Package width: 440 mm, Package depth: 280 mm, Package height: 1640 mm. Number of products included: 46 pc(s). Products per pallet: 4 pc(s)

Features
Inflatable play pool
Yes
Inflatable baby boat *
Yes
Swim ring *
Yes
Swim armbands *
Yes
Ride-on float *
Yes
Swim vest *
Yes
Product colour *
Multicolour
Coloration
Image
Intrastat code
95030095
Packaging data
Package width
440 mm
Package depth
280 mm
Package height
1640 mm
Package weight
24.3 kg
Package volume
199000 cm³
Packaging data
Minimum order quantity
1 pc(s)
Package type
Full color box
Packaging content
Number of products included *
46 pc(s)
Number of inflatable baby boats included
9
Number of inflatable play pools included
8
Number of swim rings included
6
Number of swim armbands included
12
Number of ride-on floats included
5
Logistics data
Products per pallet
4 pc(s)