location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fisher-Price 2.5"/6.5cm Play Balls

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fisher-Price 2.5"/6.5cm Play Balls
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93526
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926408
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Fisher-Price 2.5"/6.5cm Play Balls
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.5cm / 2.5”
  • - 100 pcs
  • - Heavy-duty material
  • - Air filled
  • - Smooth seam
  • - Can be used with many Fisher Price products
  • - 4 assorted colors Contents: 100 play balls
Long product name Bestway Fisher-Price 2.5"/6.5cm Play Balls :
The long product name of Bestway Fisher-Price 2.5"/6.5cm Play Balls. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fisher-Price 2.5"/6.5cm Play Balls
More>>>
Short summary description Bestway Fisher-Price 2.5"/6.5cm Play Balls:
This short summary of the Bestway Fisher-Price 2.5"/6.5cm Play Balls data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fisher-Price 2.5"/6.5cm Play Balls, Blue, Green, Red, Yellow

Long summary description Bestway Fisher-Price 2.5"/6.5cm Play Balls:
This is an auto-generated long summary of Bestway Fisher-Price 2.5"/6.5cm Play Balls based on the first three specs of the first five spec groups.

Bestway Fisher-Price 2.5"/6.5cm Play Balls. Product colour: Blue, Green, Red, Yellow

Features
Product colour *
Blue, Green, Red, Yellow
Product type *
Ball pit ball
Recommended age (min) *
1 yr(s)
Intrastat code
95030095
Country of origin
China
Safety warning
Not for children 0-3 years
No
Weight & dimensions
Diameter
6.5 cm
Weight
680 g
Packaging data
Package width
400 mm
Package depth
220 mm
Package height
250 mm
Quantity per pack
100 pc(s)
Package type
Blister
Logistics data
Package volume
113000 cm³
Products per pallet
48 pc(s)
Minimum order quantity
4 pc(s)