location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pavillo Horizon's Edge 30L Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Horizon's Edge 30L Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68076
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138925753
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway Pavillo Horizon's Edge 30L Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48cm x 27cm x 13cm (18.5”x 10.5” x 5”)
  • - Capacity: 30 liters
  • - Main fabric: 600D Polyester
  • - Trim fabric: 210D Nylon
  • - Pocket for drink bladder (bladder not included)
  • - Convenient side and internal pockets
  • - Multiple gear loops and bungee cords for attaching tools and gears
  • - Sternum strap
  • - Laptop sleeve
  • - Suitable for urban and camping use
  • - Polybag with header card
  • - 3 colors assorted
  • - 12Ea.,6 kg(13.2Lb)---6.20kg(13.67lb)
  • - Content: one backpack
Long product name Bestway Pavillo Horizon's Edge 30L Backpack :
The long product name of Bestway Pavillo Horizon's Edge 30L Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavillo Horizon's Edge 30L Backpack
More>>>
Short summary description Bestway Pavillo Horizon's Edge 30L Backpack:
This short summary of the Bestway Pavillo Horizon's Edge 30L Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Pavillo Horizon's Edge 30L Backpack, Top, Multi, Unisex, Nylon, Polyester, 600 D, 30 L

Long summary description Bestway Pavillo Horizon's Edge 30L Backpack:
This is an auto-generated long summary of Bestway Pavillo Horizon's Edge 30L Backpack based on the first three specs of the first five spec groups.

Bestway Pavillo Horizon's Edge 30L Backpack. Loading opening: Top. Product main colour: Multi, Gender: Unisex, Material: Nylon, Polyester. Volume: 30 L, Weight: 460 g, Width: 270 mm. Package width: 330 mm, Package depth: 480 mm, Package height: 33 mm. Products per pallet: 192 pc(s), Minimum order quantity: 12 pc(s)