location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3015 MT + LE2201w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN978EA+NK571AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 300 W
  • - Intel® Celeron® M 215 1.33 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 320 GB DVD±RW Card reader integrated
  • - NVIDIA GeForce 9100
  • - Ethernet LAN
  • - Windows 7 Professional
Long product name HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC :
The long product name of HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X2 Dual-Core 215 (2.7GHz, 2MB L2, 4000MHz), 2 x 1GB DDR3 SDRAM, 320GB SATA 7200 rpm, SATA DVD+/-RW SuperMulti LightScribe, NVIDIA GeForce 9100, 22-in-1, Windows 7 Professional / Windows XP Professional + LE2201w 55.9 cm (22") Widescreen LCD Monitor (NK571AT)
More>>>
HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC:
The official description of HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for today, ready for tomorrow: realize your potential with the HP Pro 3015 Business Desktop PC. Designed to handle your everyday business needs with an eye towards the future with out-of-the-box productivity and flexibility in a modern look and feel.

Features

Flexibility comes standard
- Your business needs evolve. The HP Pro is designed to change with you. Available ports, slots, and bays allow you to configure your PC to meet your needs today, and then expand your capabilities when the time is right.

Out-of-the-box productivity
- This PC is ready to go when you are with capable AMD processors, a genuine Windows® 7 operating system, NVIDIA® chipset and graphics, dual monitor support and up to 8 GB DDR3 SRAM memory.

Do more with pre-qualified options
- Easily transfer files to and from a variety of devices with the 22-in-1 Media Card Reader.

Built to last
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC:
This short summary of the HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3015 MT + LE2201w, 1.33 GHz, Intel® Celeron® M, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC:
This is an auto-generated long summary of HP Pro 3015 MT + LE2201w Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9100 Windows 7 Professional Micro Tower PC based on the first three specs of the first five spec groups.

HP Pro 3015 MT + LE2201w. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 9100. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor model *
215
Processor cores
1
Processor threads
1
Processor frequency *
1.33 GHz
Processor socket
Socket 479
Processor cache
0.512 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Celeron M 533 MHz FSB
Processor codename
Yonah
Thermal Design Power (TDP)
27 W
Processing Die size
90 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce 9100
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
No
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Processor special features
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLA4L
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
32240
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
9144
Weight & dimensions
Width *
185 mm
Depth *
416 mm
Height *
385 mm
Packaging content
Display included *
Yes
Display diagonal
55.9 cm (22")
Display resolution
1680 x 1050 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
TV tuner integrated
No
Remote control included
No
Expansion slots
1 full-height PCI, 1 full-height PCI Express x16, 2 full-height PCI Express x1
Networking features
Gigabit Ethernet
Floppy drive installed
No