location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8174A inkjet printer Colour 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8174A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8174A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:09:55
The date of the most recent change of this product data-sheet in Icecat.
certification (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP C8174A inkjet printer Colour 4800 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3 6.5 ppm
  • - USB port
Warranty: 1 Year Limited(Return to HP/Dealer - Standard Bench Repair)
Long product name HP C8174A inkjet printer Colour 4800 x 1200 DPI A3 :
The long product name of HP C8174A inkjet printer Colour 4800 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C8174A, 24/21 ppm, 1200 x 600 dpi/4800 x 1200 dpi, Motorola 32-bit ColdFire 4e RISC 256 MHz, 150-sheet input, A3+, USB/IEEE 1284/EIO
More>>>
HP C8174A inkjet printer Colour 4800 x 1200 DPI A3:
The official description of HP C8174A inkjet printer Colour 4800 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What's in the box

HP Business Inkjet 2800 Printer, setup roadmap, 4 ink cartridges [black (26 ml), colour (28 ml)], 4 print heads, getting started guide, power cord, driver CD

Summary

The HP Business Inkjet 2800 Printer series is the powerful, cost efficient, A3+ printer series. Experience low running costs with individual high-capacity ink cartridges, exceptional print quality and professional networking for small work teams.

Short summary description HP C8174A inkjet printer Colour 4800 x 1200 DPI A3:
This short summary of the HP C8174A inkjet printer Colour 4800 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8174A, Colour, 4, 4800 x 1200 DPI, A3, 12000 pages per month, 6.5 ppm

Long summary description HP C8174A inkjet printer Colour 4800 x 1200 DPI A3:
This is an auto-generated long summary of HP C8174A inkjet printer Colour 4800 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP C8174A. Colour, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 6.5 ppm. Duplex printing

Features
Duplex printing *
Yes
Print head nozzles
304
Colour *
Yes
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
Printing
Print resolution colour
4800 x 1200 DPI
Print margin top (A4)
3 mm
Print margin right (A4)
3.4 mm
Print margin left (A4)
3.4 mm
Print margin bottom (A4)
1.19 cm
Print speed (colour photo, normal quality) on photo paper
0.9 ppm
Print speed footnote
Approximate figures—exact speed will vary depending on the system configuration, software program, and document complexity media.
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Print speed (colour, best quality, A4)
4 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Print speed (black, best quality, A4)
4 ppm
Print quality (colour, best quality)
4800 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (colour, normal quality, A3)
3 ppm
Print quality (black, best quality)
1200 x 600 DPI
Input & output capacity
Standard output capacity for envelopes
22 sheets
Maximum output capacity for transparencies
60 sheets
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling standard/input
150
Paper handling standard/output
100
Maximum input capacity
400 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Banner, Bond paper, Card stock, Envelopes, Glossy paper, Matte paper, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Envelopes sizes
DL
Media size (tray 1)
90 x 146 - 330 x 483 mm
Paper handling optional/input
250
Ports & interfaces
I/O ports
1 parallel, 1 USB, 1 EIO
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB 2.0
Performance
Memory upgrade
0.352 GB
Internal memory *
96 MB
Maximum internal memory
352 MB
Memory slots
2
Acoustic pressure emissions
58 dB
Printing noise level
58 dB
Acoustic power emissions (active, print, copy or scan)
64 dB
Acoustic power emissions (standby)
62 dB
Processor frequency
256 MHz
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
67 W
Power consumption (standby)
12 W
Power consumption (PowerSave)
30 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Compatible operating systems
Microsoft Windows 7, Windows Vista, Windows XP Professional, Windows XP Home, Windows 2000 Mac OS X v 10.3 or higher, Mac OS X v 10.6 Linux
Minimum processor
Pentium 233
Minimum RAM
64 MB
Minimum storage drive space
160 MB
Minimum system requirements for Macintosh
iMac 600 MHz, 128 MB Power Mac G3 + 400 MHz, 128 MB iBook 366 MHz, 128 MB
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
15 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
676 mm
Depth
498 mm
Height
199 mm
Weight
13.5 kg
Packaging data
Drivers included
Yes
Bundled software
Acrobat Reader 5.05, Config editor, INF locator, Scrubber
Package weight
17 kg
Other features
Colour printing technology
HP Photoret III
Dimensions (WxDxH)
676 x 498 x 199 mm
Print technology
Inkjet
Standard output capacity for transparencies
60 sheets
Package dimensions (WxDxH)
788 x 600 x 382 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:17:36
Uk has collected 3 expert reviews for HP C8174A inkjet printer Colour 4800 x 1200 DPI A3 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcmag.com
Updated:
2015-06-25 06:45:51
The HP Business Inkjet 2800dtn prints text and graphics at high quality and reasonably high speed. It also offers excellent p Specs: Rated Speed: Text: 24 ppm, Rated Speed: Color: 21 ppm...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)