location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Studio XPS 8100 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio XPS 8100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STX8100-Q211NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2022 09:28:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Studio XPS 8100 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, White 350 W
  • - Intel® Core™ i7 i7-860 2.8 GHz
  • - 6 GB DDR3-SDRAM 1066 MHz
  • - 1 TB DVD-RW Card reader integrated
  • - NVIDIA® GeForce® GTX 260 1.8 TB
  • - Ethernet LAN
  • - Windows 7 Home Premium
More>>>
Short summary description DELL Studio XPS 8100 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC Black, White:
This short summary of the DELL Studio XPS 8100 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Studio XPS 8100, 2.8 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Studio XPS 8100 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC Black, White:
This is an auto-generated long summary of DELL Studio XPS 8100 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC Black, White based on the first three specs of the first five spec groups.

DELL Studio XPS 8100. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows 7 Home Premium. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black, White

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-860
Processor cores
4
Processor threads
8
Processor boost frequency
3.46 GHz
Processor frequency *
2.8 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor front side bus
1333 MHz
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-800 Desktop Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
21
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
6 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® GTX 260
Discrete graphics card memory
1.8 TB
Discrete graphics memory type
GDDR3
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Firewire (IEEE 1394) ports
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
7
Line-in
Yes
S/PDIF out port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Product colour *
Black, White
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
41316
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
350 W
Weight & dimensions
Width *
190 mm
Depth *
450 mm
Height *
410 mm
Weight *
10.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
TV tuner integrated
No
Remote control included
No
Drive bays
2x 5.25", 3x 3.5"
Networking features
Gigabit Ethernet
Graphics card family
NVIDIA
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 08:46:32
Uk has collected 6 expert reviews for DELL Studio XPS 8100 Intel® Core™ i7 i7-860 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC Black, White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 08:46:30
Product Code: D07X8103 The Dell Studio XPS 8100 is a mid-range, all-purpose PC aimed at home users. It has an Intel Core i5-650 processor, 4GB of DDR3 RAM, 1TB of hard drive space and an NVIDIA GTS 240 graphics card as standard. Dell’s site allows yo...
Bottom line As a mid-range, all-purpose desktop computer, the Dell Studio XPS 8100 provides more than acceptable performance figures. It's not especially expensive in its standard configuration, although if you want to add in more powerful components the price ri...
70%
goodgearguide.com.au
Updated:
2011-11-04 14:08:03
The Dell Studio XPS 8100 is a mid-range, all-purpose PC aimed at home users. It has a Core i5-650 processor, 4GB of DDR3 RAM, 1TB of hard drive space and an NVIDIA GTS 240 graphics card as standard. Dell’s site allows you to customise the system’s specifications to your taste, although adding extra power is an expensive proposition.'Studio XPS' is engraved into the side panels of the Dell Studio XPS 8100.Dell Studio XPS 8100: Design and specificationsThe Dell Studio XPS 8100 is quite attract...
Good Reasonable price tag, impressive performance for general usage, 64-bit Windows 7 as standard...
Bad Choosing more powerful components quickly drives up the price, no monitor included in base bundle...
Bottom line The Dell Studio XPS 8100 is a well-priced, mid-range desktop PC for home usage. It doesn’t have the strongest specifications -- you’ll have to pay significantly to add extra performance through Dell’s customisation options -- but it will handle almost...
75%
pcauthority.com.au
Updated:
2011-11-04 14:08:03
Once upon a time Dell pitted its XPS line against Alienware. XPS high-end systems usually had innovative designs and striking styling. Then the company bought Alienware, used that name for its high-end gaming and performance systems and relegated the X...
Bottom line A somewhat middling performer, suited to power users but lacking the oomph to make it something special...
50%
toptenreviews.com
Updated:
2011-08-21 10:14:23
The Dell Studio XPS 8100 series of home computers offers an advanced set of features that is often reserved for higher end machines. They offer some of the most advanced processors available today and audio performance that is rarely seen except as a p...
Good The Dell Studio XPS 8100 has 512MB of video memory...
Bad The hard drive storage isn’t anything to be excited about and we would like to see more storage available.
Bottom line The Dell Studio XPS 8100 offers many features that are found on the higher leveled computers...
88%