location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT1217/70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT1217/70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020072665 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Philips BT1217/70 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-sharpening steel blades
  • - 4 impact-resistant combs
  • - Skin-friendly blades
  • - USB charging
  • - 60 min cordless use
  • - Battery indicators
  • - Travel lock
  • - Easy to clean
  • - Ergonomic design
  • - Built to last
Warranty: 2 years
Long product name Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal :
The long product name of Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norelco, Beardtrimmer series 1000, 100-240 V, NiMH, 8 h / 60 min, 32 mm, 1 mm
More>>>
Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal:
The official description of Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features self-sharpening steel blades for durable performance, and the convenience of USB charging for 60 minutes of cordless use. Includes 4 stubble and beard combs.

Short summary description Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal:
This short summary of the Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BT1217/70, Oil-free maintenance, Battery, Self-sharpening blade, Charcoal

Long summary description Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal:
This is an auto-generated long summary of Philips BT1217/70 beard trimmer Battery 4 5 mm Charcoal based on the first three specs of the first five spec groups.

Philips BT1217/70. Minimum hair length: 1 mm, Maximum hair length: 5 mm, Cutter width: 3.2 cm. Product colour: Charcoal, Blade material: Stainless steel. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery

Self-sharpening steel blades for durable performance
Self-sharpening steel blades for durable performance

The trimmer's steel blades self-sharpen by lightly brushing against each other as they trim. This keeps the blades extra sharp and effective, for durable performance.

USB charging
USB charging

Includes a USB cable for convenient charging (adapter not included).

4 impact-resistant combs for beard and stubble
4 impact-resistant combs for beard and stubble

4 impact-resistant combs for beard and stubble: 1mm (3/64"); 2mm (5/64"); 3mm (1/8"); 5mm (3/16").

Up to 60 minutes of cordless use, with an 8-hour charge
Up to 60 minutes of cordless use, with an 8-hour charge

Features the convenience of USB charging, for 60 minutes of cordless use.

Lights indicate when battery is low or charging
Lights indicate when battery is low or charging

The device features a light, which indicates when the battery is low or charging. The low-battery indicator helps ensure you don't run out of a charge mid-trim.

Travel lock prevents trimmer from accidentally starting
Travel lock prevents trimmer from accidentally starting

The travel lock prevents the appliance from being switched on by accident.

Detacheable head for easy cleaning
Detacheable head for easy cleaning

Detachable head, for easy cleaning. Cleaning brush included. No oil required.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2 year warranty, never need to be oiled and are compatible with any voltage worldwide.

Skin-friendly blades for smooth skin
Skin-friendly blades for smooth skin

Get smooth contact with the skin, as the blades have rounded tips that prevent scratches and irritation.

Easy to grip
Easy to grip

A fast trimmer that's comfortable to hold and use. So you can handle those hard-to-reach areas more easily.

Performance
Cutter width
3.2 cm
Number of length steps *
4
Minimum hair length *
1 mm
Maximum hair length *
5 mm
Step precise
1 mm
Wet & Dry *
No
Self-sharpening blade
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Design
Product colour *
Charcoal
Cordless
Yes
Travel lock
Yes
Blade material
Stainless steel
Power
Power source *
Battery
Power
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
60 min
Charging time
8 h
AC input voltage
100 - 240 V
Battery low indication
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Charging indicator
Yes
Packaging content
Combs quantity
4
Cleaning brush
Yes
Pouch
Yes
Battery
Rechargeable battery
Yes
Technical details
Protective pouch
Yes