location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR7952/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR7952/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103764199
Category:
Machine for mixing things, especially an electrical appliance for mixing foods.
Mixers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HR7952/00 user manual (17.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stand mixer Number of speeds: 7 Bowl capacity: 4 L White, Yellow
  • - Housing material: Acrylonitrile butadiene styrene (ABS)
  • - 900 W
Long product name Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow :
The long product name of Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avance Collection, Kitchen Machine, 900 W, 4L, 7 + pulse, Stainless steel /ABS
More>>>
Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow:
The official description of Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Presenting the all new Philips Kitchen Machine - unbeatable performance and versatility, easier than you thought!

Short summary description Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow:
This short summary of the Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR7952/00, Stand mixer, White, Yellow, 4 L, Rotary, Silver, 1.5 L

Long summary description Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow:
This is an auto-generated long summary of Philips Avance Collection HR7952/00 mixer Stand mixer 900 W White, Yellow based on the first three specs of the first five spec groups.

Philips Avance Collection HR7952/00. Type: Stand mixer, Product colour: White, Yellow, Bowl capacity: 4 L. Housing material: Acrylonitrile butadiene styrene (ABS), Bowl material: Stainless steel. Power: 900 W, Power consumption (typical): 900 W. Accessories included: Blender tool, Kneading tool. Capacity blender jar: 1.25 L, Speed settings: 7 + pulse, Main body material: ABS

Features
Type *
Stand mixer
Product colour *
White, Yellow
Variable speed *
Yes
Turbo *
No
Number of speeds *
7
Bowl capacity *
4 L
Control type
Rotary
Dishwasher-proof parts *
Yes
Capacity blender jar
1.25 L
Dishwasher proof accessories
Yes
Speed settings
7 + pulse
Features
Main body material
ABS
Control panel colour
Silver
Food container capacity
1.5 L
Material
Housing material
Acrylonitrile butadiene styrene (ABS)
Bowl material
Stainless steel
Power
Power *
900 W
Power consumption (typical)
900 W
Packaging content
Dough hooks *
Yes
Accessories included
Blender tool, Kneading tool