location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67598
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138941135
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:08
The date of the most recent change of this product data-sheet in Icecat.
Bestway 67598 user manual (13.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.91m x 97cm x 43cm / 75" x 38" x 17"
  • - Sturdy pre-tested vinyl
  • - Comfortable flocked sleeping surface
  • - Sturdy coil beam construction
  • - Unique comfort rib design helps to eliminate roll off
  • - Built-in pillow
  • - Built-in 220-240V~ electric air pump
  • - Inflates in 160 seconds
  • - Great for indoor use
  • - Travel bag included
  • - Heavy-duty repair patch
  • - Full color box
  • - Contents: One airbed, one storage bag, repair patch
Long product name Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump :
The long product name of Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump
More>>>
Short summary description Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump:
This short summary of the Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump, Single mattress, Single/Twin size, Rectangle, Built-in air pump

Long summary description Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump:
This is an auto-generated long summary of Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump based on the first three specs of the first five spec groups.

Bestway 75" x 38" x 17"/1.91m x 97cm x 43cm Cornerstone Airbed (Twin) with Built-in AC pump. Type: Single mattress, Product colour: Blue, Grey, Material: Vinyl. Width: 970 mm, Length: 1910 mm, Height: 430 mm. Package width: 390 mm, Package depth: 130 mm, Package height: 355 mm. Minimum order quantity: 2 pc(s), Products per pallet: 56 pc(s)