location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65303
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923346 show
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05m x 84cm x 12cm (10' x 33" x 4.75")
  • - Non-slip traction pad
  • - Seat with back rest
  • - Elastic cord for extra storage
  • - Adjustable 2.17m (85”) 4 pieces aluminum oar
  • - Category: All around. Best shape for safe and multifunctional driving in every water condition
  • - Weight capacity: 1 Passenger or 110 kg (243 Lb.) * Full color box
  • - Contents: Paddle board, paddle, hand pump, travel bag, surf leash, seat, footrest, repair kit
Long product name Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana :
The long product name of Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana
More>>>
Short summary description Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana:
This short summary of the Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana, Stand Up Paddle board (SUP), Flat, Blue, White, Aluminum, 110 kg, Box

Long summary description Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana:
This is an auto-generated long summary of Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana based on the first three specs of the first five spec groups.

Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm Oceana. Type: Stand Up Paddle board (SUP), Board profile: Flat, Product colour: Blue, White. Length: 3050 mm, Weight: 15.3 kg, Width: 840 mm. Minimum order quantity: 1 pc(s), Products per pallet: 7 pc(s)

Features
Product colour *
Blue, White
Type *
Stand Up Paddle board (SUP)
Board profile *
Flat
Number of fins
3
Inflatable *
Yes
Non-slip surface
Yes
Oar material
Aluminum
Maximum weight capacity
110 kg
Removable seat
Yes
Footrest
Yes
Package type
Box
Intrastat code
89031010
Weight & dimensions
Length *
3050 mm
Width
840 mm
Thickness
12 cm
Weight & dimensions
Weight *
15.3 kg
Oar length
2.17 m
Package width
460 mm
Package depth
910 mm
Package height
280 mm
Package volume
125000 cm³
Packaging content
Oar(s) included
Yes
Number of oars
1
Hand air pump
Yes
Repair kit included
Yes
Carrying case
Yes
Leash included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
7 pc(s)