location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80S9001NUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191376643899 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:28:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - AMD A6-9210 (2.4GHz)
  • - 14" HD 1366 x 768 Touchscreen
  • - 4GB DDR4-SDRAM & 1000GB HDD
Long product name Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A6-9210 (2.4GHz), 4GB DDR4-SDRAM, 1000GB HDD, 14" HD 1366 x 768 Touchscreen, AMD Radeon R4, 1MP, Bluetooth, WLAN, LAN, Windows 10 Home 64-bit
More>>>
Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FAST-RECHARGING 14" LAPTOP THAT'S BIG ON STORAGE.
Designed for those who want to be different, the Yoga 510 (14") has a unique diamond-cut palm rest. It's also thinner and lighter than earlier generations, and has double the storage too, so you can say goodbye to external hard drives. Along with recharging over 40% faster than regular laptops, the Yoga 510 can be flipped, folded, tilted, or stood to suit your needs.

Short summary description Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga 510, AMD A6, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo Yoga 510. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A6, Processor model: A6-9210, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Glass fibre, Plastic
Display
Touchscreen type
Capacitive
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor generation
7th Generation AMD A6-Series APUs
Processor model *
A6-9210
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
1 MB
Processor cache type
Smart Cache
Processor socket
Socket FP4
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon R4
On-board graphics card model *
AMD Radeon R4
Audio
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Speaker power
1.5 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Camera
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Keyboard language
UK English
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
336.4 mm
Depth
232 mm
Height
20.9 mm
Weight *
1.75 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 22:49:11
Uk has collected 33 expert reviews for Lenovo Yoga 510 AMD A6 A6-9210 Hybrid (2-in-1) 35.6 cm (14") Touchscreen HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-22 22:49:09
READ NEXT: Best laptops 2018Before diving into the models themselves, it’s important to get your head around the various laptop categories – and the distinctions between them. There are actually five lines now, and each one is different.For starters, ther...
0%
techadvisor.co.uk
Updated:
2019-11-22 22:49:10
Lenovo has once again updated its range of Yoga convertible laptops at MWC 2016 promising improved battery life and performance. Here's our Lenovo Yoga 510 and 710 hands-on review.Available in four different sizes, the Yoga 710 models will launch first...
0%
notebookcheck.net
Updated:
2019-11-22 22:49:10
Disappointing screen. Lenovo's 14-inch convertible carries a price tag of around 500 Euros (~$533). The buyer gets a Stoney Ridge APU with a solid-state drive, and 4 GB of working memory. Lenovo ruins the overall good impression by installing a viewing an...
Good good build, quiet operation, low temperatures, decent keyboard, solid state drive, AC WiFi...
Bad viewing angle dependent TN panel, dark, low-contrast screen, short battery life, no Type-C USB...
Bottom line The Yoga runs quietly over the entire load range and heats up moderately at most. A solid-state drive ensures a fast-running system. Users who need more storage capacity that the 128 GB SSD provides can replace it with a higher-capacity model. The laptop'...
78%
notebookcheck.net
Updated:
2019-11-22 22:49:10
Imperfect. Lenovo has put a largely useless dedicated graphics card in its new 14 inch convertible. Thankfully, the other components ensure the device can do its job as a mobile office companion. In our detailed review, we will check this model and see ho...
Good nice design (subjective), fingerprints are not visible, great workmanship (on the outside), ports are placed ergonomically, TPM + fingerprint sensor, good keyboard, very good touchpad, runs cool...
Bad display cover can not be opened with one hand, weak WLAN module, have to dismantle the laptop to gain access to the hardware, battery can not be removed from the outside, display should be brighter, PWN flickering, screen bleeding, slight blue tinge with...
Bottom line Before we start running through the numerous flaws listed in the contra list, let us keep in mind the price tag of 800 Euros (~$848). For this price, we believe the display of the Lenovo Yoga 510-14IKB is sub-par, but aside from "Screen Bleeding", it is a...
82%
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)