HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey
Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L3 Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - 10G support 10BASE-T, 100BASE-TX, 1000BASE-T
- - MAC address table: 16000 entries Switching capacity: 128 Gbit/s
- - Access Control List (ACL)
- - 1U Rack mounting Stackable
Long product name HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey
:
The long product name of HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Aruba 2920 24G Switch + X132 10G SFP+ LC SR Transceiver (J9150A)
More>>>
Short summary description HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This short summary of the HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.
HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver, Managed, L3, Gigabit Ethernet (10/100/1000), 40 Gigabit Ethernet, Rack mounting, 1U
Long summary description HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This is an auto-generated long summary of HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey based on the first three specs of the first five spec groups.
HPE Aruba Networking Aruba 2920 24G + X132 10G SFP+ LC SR Transceiver. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Switching optical modules type: 40 Gigabit Ethernet. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U