location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6250FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6250FX show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - A4 24 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Ethernet LAN
  • - Internal memory: 256 MB 700 MHz
  • - 37.4 kg
Long product name Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm :
The long product name of Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-6250FX, Color Print/Copy/Fax/Scan, 9600 x 600 dpi, 24 ppm, 256MB, LCD, 37425g
More>>>
Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm:
The official description of Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Samsung's CLX-6250FX color laser multifunction printer, you get the benefit of high quality color printing, scanning, copying and faxing, for a productive and efficient office environment. Low maintenance, high speed and user-friendly features combines with enhanced color quality and superior design specifications to make the CLX-6250FX an effective solution for your business.

High Speed Performance
Users benefit from a high-speed printer, copier and scanner that offers high resolution document printing. With an up to 700 MHz CPU and a generous 256 MB RAM, the Samsung CLX-6250FX offers a 25 ppm print speed and a First Page Out Time of as fast as 17 seconds. You can also upgrade to 768 MB RAM to handle even your biggest jobs with ease.

High Resolution
Communication is key in any business. And if you communicate with superior print quality, your company can stand out. The Samsung CLX-6250FX excels by offering 9,600 x 600 dpi that combines with a high-gloss feature to create outstanding high-resolution color documents. Improved color technology delivers color adjustments and uniformity for versatile and high-quality document output.

Smooth Network Integration
The built-in Ethernet interface allows you to connect everyone in your office to one network and keep everything running smoothly. They'll share a common printer and you'll save the time needed to service multiple machines.

Toner Management
With the TonerSave™ feature, you can monitor and effectively limit your toner usage for a cost-effective business solution. Using less toner on each page can also extend your cartridge life, significantly reducing your cost per page, and help you to meet stricter environmental standards.

Duplex Printing
With the Samsung CLX-6250FX, duplex printing has been made easier and more convenient by eliminating the need for manual paper reinsertion. The duplex automatic document feeder saves time and money by automatically loading and flipping the paper for easy double-sided document printing, including faxes.

Blue Compass Navigation
Samsung's unique Blue Compass navigation, with a 4-line LCD screen, is easy to learn and even easier to use. The navigation layout gives you instant access to print functions and controls. Simple, intuitive menus add to the savings in training and troubleshooting time.

Direct USB Interface
The Samsung CLX-6250FX utilizes the latest technology to ensure total convenience. The USB port located on the front of the printer allows you to easily access and print files stored on your USB drive. With a wide range of files supported from PDF, BMP, TIFF and JPEG, you can save time by printing straight from your USB drive.

SyncThru™ Web Service
SyncThru™ Web Service is easily and remotely accessible through a web browser, and provides administrators with the ability to change network and individual printer settings, upgrade firmware, and view network printer status.

SyncThru™ Admin 5
The SyncThru™ Admin 5 device management solution enhances productivity by using efficient and time-saving device management tools such as Remote Settings Modification and Driver Distribution. You can also add a Job Accounting, Usage Monitoring, Authentication and Storage Management Plug-In to this solution.

ENERGY STAR Compliant
By being ENERGY STAR compliant you are assured that your Samsung model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Easy Color Manager
Easy Color Manager allows you to easily adjust the color balance, brightness, contrast, and saturation of any image that you view on your monitor. This is especially useful when you have specific color preferences, or when your company has branding color requirements.

Short summary description Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm:
This short summary of the Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-6250FX, Laser, Colour printing, 9600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm:
This is an auto-generated long summary of Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Samsung CLX-6250FX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
17 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Scan to
E-mail, FTP, USB
Image formats supported
BMP
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
240
Fax forwarding
Yes
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PostScript 3, SPL-C
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
170 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Borderless printing media sizes
Legal
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv6)
HTTP1.1, IPP, TCP, SNMP
Performance
Maximum internal memory
768 MB
Internal memory *
256 MB
Processor frequency
700 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
55 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
580 W
Power consumption (standby)
13 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Server operating systems supported
Windows 2000 Server, Windows Server 2008
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
37.4 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
467.3 x 497.8 x 650.24 mm
Dimensions (W x D x H) (imperial)
467.4 x 497.8 x 650.2 mm (18.4 x 19.6 x 25.6")
Weight (imperial)
37.4 kg (82.5 lbs)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Media size (tray 1)
3" x 5", 8.5" x 14"
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:58:40
Uk has collected 1 expert review for Samsung CLX-6250FX multifunction printer Laser A4 9600 x 600 DPI 24 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2015-09-11 10:58:40
899Reviewer’s Choice About the Author John Breeden II directs the GCN Lab...
0%