LG logo

LG GD510 7.62 cm (3") 87 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61974
Info modified on:
26 Feb 2024, 15:20:18
Short summary description LG GD510 7.62 cm (3") 87 g Silver:

LG GD510, Bar, 7.62 cm (3"), 3 MP, Bluetooth, 900 mAh, Silver

Long summary description LG GD510 7.62 cm (3") 87 g Silver:

LG GD510. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 360 h. Weight: 87 g. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.