location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BeBook Check ‘BeBook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE-104 show
Show alternative article codes used in the online market place
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘BeBook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BeBook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2018 02:45:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E Ink VizPlex 15.2 cm (6") 600 x 800 pixels Touchscreen
  • - Internal storage capacity: 0.5 GB SD 16 GB
  • - USB 2.0 Wi-Fi 3.5 mm
  • - White
Long product name BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White :
The long product name of BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neo, white, 6" Wacom touchpanel, 512 MB, SD slot
More>>>
Short summary description BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White:
This short summary of the BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.

BeBook Neo, 15.2 cm (6"), E Ink VizPlex, 600 x 800 pixels, CHM, ePub, HTML, PDF, RTF, TXT, BMP, GIF, JPG, PNG, 0.5 GB

Long summary description BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White:
This is an auto-generated long summary of BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White based on the first three specs of the first five spec groups.

BeBook Neo. Display diagonal: 15.2 cm (6"), Technology: E Ink VizPlex, Display resolution: 600 x 800 pixels. Document formats supported: CHM, ePub, HTML, PDF, RTF, TXT, Image formats supported: BMP, GIF, JPG, PNG. Internal storage capacity: 0.5 GB, Compatible memory cards: SD, Maximum memory card size: 16 GB. Built-in processor: Freescale, Processor frequency: 532 MHz. Headphone connectivity: 3.5 mm, Interface type: USB 2.0

Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 06:01:56
Uk has collected 1 expert review for BeBook Neo e-book reader Touchscreen 0.5 GB Wi-Fi White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
avhub.com.au
Updated:
2014-12-25 06:01:55
eReaders come full of promise — they're highly portable, they hold hundreds of books, and the E Ink screens look great in bright daylight. Early adopting technology lovers like ourselves should be simply drooling. But we're not...There are good reasons fo...
0%