location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 6110 AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6110
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lindy 6110 AV receiver Black:
This short summary of the Lindy 6110 AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 6110, 0.02%, 78 dB, Wired, DC 12V, 200mA, 5 x 6.3 mm

Long summary description Lindy 6110 AV receiver Black:
This is an auto-generated long summary of Lindy 6110 AV receiver Black based on the first three specs of the first five spec groups.

Lindy 6110. Total Harmonic Distortion (THD): 0.02%, Signal-to-Noise Ratio (SNR): 78 dB. Connectivity technology: Wired. Power requirements: DC 12V, 200mA. I/O ports: 5 x 6.3 mm

Audio
Total Harmonic Distortion (THD)
0.02%
Signal-to-Noise Ratio (SNR)
78 dB
Ports & interfaces
Connectivity technology
Wired
Ports & interfaces
I/O ports
5 x 6.3 mm
Technical details
Product colour *
Black
Other features
Power requirements
DC 12V, 200mA