BlackBerry logo

BlackBerry Curve 8520 6.25 cm (2.46") BlackBerry OS 1150 mAh White

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16056
Info modified on:
27 Feb 2024, 15:01:42
Long product name BlackBerry Curve 8520 6.25 cm (2.46") BlackBerry OS 1150 mAh White:

Curve 8520, Bluetooth, 802.11 b/g, 2.0MP camera

Short summary description BlackBerry Curve 8520 6.25 cm (2.46") BlackBerry OS 1150 mAh White:

BlackBerry Curve 8520, 6.25 cm (2.46"), 320 x 240 pixels, 0.512 GHz, BlackBerry OS, White

Long summary description BlackBerry Curve 8520 6.25 cm (2.46") BlackBerry OS 1150 mAh White:

BlackBerry Curve 8520. Display diagonal: 6.25 cm (2.46"), Display resolution: 320 x 240 pixels. Processor frequency: 0.512 GHz. Rear camera type: Single camera. Operating system installed: BlackBerry OS. Battery capacity: 1150 mAh. Product colour: White. Weight: 105 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.