location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini USB to USB B Adapter - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini USB to USB B Adapter - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUSBUSBBMF
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Mini USB to USB B Adapter - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Mini B Male
  • - USB B Female
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com Mini USB to USB B Adapter - M/F :
The long product name of StarTech.com Mini USB to USB B Adapter - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Mini USB to USB B Adapter - M/F
More>>>
StarTech.com Mini USB to USB B Adapter - M/F:
The official description of StarTech.com Mini USB to USB B Adapter - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect or charge your Mini USB devices using a standard USB A-B cable connection.

This durable Mini USB to USB adapter turns any standard USB printer cable into a Mini USB cable that can be used with newer devices such as Blackberries, other phones, MP3 players, etc.

The StarTech.com Advantage

- A cost-effective way of converting a a standard USB printer cable into a Mini USB cable
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com Mini USB to USB B Adapter - M/F:
This short summary of the StarTech.com Mini USB to USB B Adapter - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Mini USB to USB B Adapter - M/F, USB Mini B, USB B, Black

Long summary description StarTech.com Mini USB to USB B Adapter - M/F:
This is an auto-generated long summary of StarTech.com Mini USB to USB B Adapter - M/F based on the first three specs of the first five spec groups.

StarTech.com Mini USB to USB B Adapter - M/F. Connector 1: USB Mini B, Connector 2: USB B. Product colour: Black

Ports & interfaces
Connector 1 *
USB Mini B
Connector 2 *
USB B
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Weight & dimensions
Weight
10 g
Packaging data
Package width
15 mm
Package depth
90 mm
Package height
114 mm
Country Distributor
United Kingdom 1 distributor(s)