location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft SuperSpeed USB 3.0 Cable A to B - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SAB10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835947 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05 m
  • - USB A Male
  • - USB B Male
  • - Blue
Warranty: Lifetime Warranty
Long product name StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M :
The long product name of StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10 ft / 3m SuperSpeed USB 3.0 Cable A to B - USB 3 A (m) to USB 3 B (m)
More>>>
StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M:
The official description of StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect to your external devices and transfer data at 10x the speed of USB 2.0

StarTech.com's 10ft USB 3.0 cable (A-B, male-male) offers a durable, high quality connection that harnesses the full capability of the USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, the 10ft USB 3.0 cable offers a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our 10ft USB 3.0 cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication.

The 10ft USB 3.0 cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Replace worn-out or missing USB cables with this high quality, 10ft SuperSpeed USB 3.0 Cable A to B - M/M
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M:
This short summary of the StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M, 3.05 m, USB A, USB B, Male/Male, Blue

Long summary description StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M:
This is an auto-generated long summary of StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M based on the first three specs of the first five spec groups.

StarTech.com 10 ft SuperSpeed USB 3.0 Cable A to B - M/M. Cable length: 3.05 m. Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Product colour: Blue

Features
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Blue
Weight & dimensions
Cable length *
3.05 m
Weight & dimensions
Weight
130 g
Packaging data
Package width
28 mm
Package depth
110 mm
Package height
214 mm
Package weight
142.1 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 6 ft Black SuperSpeed USB 3.0 Extension Cable A to A - M/F StarTech.com 6 ft Black SuperSpeed USB 3.0 Extension Cable A to A - M/F
(show image)
USB3SEXT6BK 6 ft Black SuperSpeed USB 3.0 Extension Cable A to A - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft SuperSpeed USB 3.0 Cable A to A - M/M StarTech.com 6 ft SuperSpeed USB 3.0 Cable A to A - M/M
(show image)
USB3SAA6 6 ft SuperSpeed USB 3.0 Cable A to A - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft SuperSpeed USB 3.0 Cable A to B - M/M StarTech.com 3 ft SuperSpeed USB 3.0 Cable A to B - M/M
(show image)
USB3SAB3 3 ft SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft SuperSpeed USB 3.0 Cable A to B - M/M StarTech.com 6 ft SuperSpeed USB 3.0 Cable A to B - M/M
(show image)
USB3SAB6 6 ft SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)