location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV131A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628484355 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 02:11:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2021
Product end of life date
Bullet Points Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 40000 pages
  • - Laser printing
  • - 2 pc(s)
Warranty: This product is warranted to be free from defects in materials and workmanship
Long product name Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges :
The long product name of Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges
More>>>
Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges:
The official description of Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung genuine Twin-pack Black (40,000 page yield per each) toner cartridges work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.[2]

Short summary description Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges:
This short summary of the Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges, 40000 pages, Black, 2 pc(s)

Long summary description Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges:
This is an auto-generated long summary of Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges based on the first three specs of the first five spec groups.

Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges. Black toner page yield: 40000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Exclusively optimized for unrivaled quality

Genuine Samsung 2-pack high yield toner provides crisp details and vibrant print output. Even small printed text is clear and legible.

Trust only Original Samsung Toner

Always use Original Samsung Toner and avoid risks of printer damage or problems.

Features
Compatibility *
Xpress M202x, M207x
Quantity per pack *
2 pc(s)
Black toner page yield *
40000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
465 mm
Package depth
421 mm
Package height
203 mm
Package weight
4.92 kg
Package type
Box
Other features
Print technology
Laser printing
Disclaimer Samsung MLT-P309E 2-pack Extra High Yield Black Toner Cartridges:
Disclaimer

[1] Copyright © 2017 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered mark of Samsung Electronics Co. Ltd. Specification and design are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names, and logos are trademarks and/or registered trademarks of their respective owners, and are hereby recognized and acknowledged.
[2] Declared yield value in accordance with ISO/IEC 19752. The number of pages may be affected by operating environment, printing interval, graphics, media type and media size.