location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38300EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252521154
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:35:30
The date of the most recent change of this product data-sheet in Icecat.
Kensington K38300EU user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K38300EU user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best for: Thunderbolt 3 Laptops & Ultrabooks and Monitors that support up to 4K
  • - Connection technology: Thunderbolt 3 (Cross-platform compatibility)
  • - USB-C Power Delivery: Supports USB-C PD 2.0 (85W of laptop charging)
  • - Compatibility: macOS 10.12 or above, Windows 10
  • - No of monitors supported: 2
  • - Video ports: 1 x DisplayPort v1.2++ and 1 x Thunderbolt 3 port
Warranty: 3 years
Long product name Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac :
The long product name of Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac
More>>>
Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac:
The official description of Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For over 35 years, Kensington has been The Professionals’ Choice for desktop productivity solutions. Through continual investment in advanced technology, Kensington has engineered the innovative SD5200T Thunderbolt 3 Docking Station for Windows and Mac. Whether you’re a video editor, graphic designer, content creator, gamer or just want to simplify your 4K workspace the SD5200T Thunderbolt 3 Docking Station is a power user's solution for hyper-productivity. A single Thunderbolt 3 cable accomodates speeds up to 40Gbps while running two 4K monitors at 60fps and simultaneously providing up to 85W of power to your laptop.

Best for: Thunderbolt 3 or Thunderbolt 4 Laptops, Ultrabooks and Monitors that support up to 4K
Warranty: 3 Years
Connection technology: Thunderbolt 3 (Thunderbolt 4 laptops supported at Thunderbolt 3 features)
USB-C Power Delivery: Supports USB-C PD 2.0 (85W of laptop charging)
Compatibility: macOS 10.12 or above, Windows 10
No of monitors supported: 2
Video ports: 1 x DisplayPort v1.2++ and 1 x Thunderbolt 3 port
Maximum Resolution Supported: Single monitor: 5K (5120 x 2880 @ 60Hz) and Dual monitors: 4K (4096 x 2160 @ 60 Hz)
Plug & Play installation without need for drivers or downloads
System requirements: Only compatible with laptops equipped with Thunderbolt 3 or Thunderbolt 4 ports; not backwards compatible with Thunderbolt 1 or Thunderbolt 2. For Windows based devices, ensure your laptop supports Power Delivery.

Short summary description Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac:
This short summary of the Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac, Wired, Thunderbolt 3, 85 W, 3.5 mm, 10,100,1000 Mbit/s, Black, Silver

Long summary description Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac:
This is an auto-generated long summary of Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac based on the first three specs of the first five spec groups.

Kensington SD5200T Thunderbolt 3 40Gbps Dual 4K Docking Station with 170W adapter - Windows and Mac. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 85 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Silver, Data transfer rate: 40 Gbit/s, HD type: 4K Ultra HD. AC input voltage: 100 - 240 V, Input current: 2.5 A, Output voltage: 20 V. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina

Cross-Platform Compatibility
Cross-Platform Compatibility

This progressive Thunderbolt 3 dock (now supporting Thunderbolt 4 laptops at Thunderbolt 3 features) works with both Windows and macOS, providing the ultimate laptop docking station.

Thunderbolt 3 Technology — The Apex of USB-C Performance
Thunderbolt 3 Technology — The Apex of USB-C Performance

Brings lightening fast data transfer speeds up to 40Gbps to your desktop setup, allowing you to transfer a 4K movie in less than 30 seconds and connect two 4K displays with nearly 16 million more pixels than an HDTV – all while supplying power to your host.

5K or 4K for Dual Monitors
5K or 4K for Dual Monitors

The perfect solution for business professionals, designers, and gamers, the 5K or 4K for connections support the crisp resolution, contrast and color depth of Ultra HD (4096x2160 30bpp @ 60Hz). Using DisplayPort and a Thunderbolt 3 port using a USB-C to HDMI adapter (K33993WW), you’ll see more pixels with more speed than ever before (adapter sold separately).

85W Power Delivery
85W Power Delivery

Use a single Thunderbolt 3 cable to dock and charge your device, and keep your laptop powered up while you’re working.

USB Ports/2.1A Charging Port
USB Ports/2.1A Charging Port

Expand your device’s connectivity capabilities by plugging your peripheral accessories into one USB-C 5Gbps port with 15W, two USB 3.0 ports (one of which is a 2.1A charging port), one DisplayPort++, one Gigabit Ethernet port, and 3.5mm headphone and microphone jacks.

Daisy Chaining
Daisy Chaining

In addition to the other accessories you connect via USB, you can also connect up to 5 Thunderbolt 3 devices by daisy-chaining them together using the dual Thunderbolt 3 ports as in/out ports.

Kensington Security Slot™
Kensington Security Slot™

Allows you to protect your technology investment from potential thieves by easily implementing a cable lock from the #1 brand in physical device security.

Zero Footprint Mounting
Zero Footprint Mounting

The dock can be mounted to the back of any VESA-compatible external display (mounting plate (K33959WW) sold separately), allowing you to keep your desktop less cluttered.

Free Kensington DockWorks™ Software
Free Kensington DockWorks™ Software

Enables the best connection, performance and security from your Kensington dock.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Number of USB ports with PowerShare support
2
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
85 W
DisplayPorts quantity
1
Thunderbolt 3 ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
40 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
5120 x 2880 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Product colour *
Black, Silver
LED indicators
Yes
Plug and Play
Yes
Daisy chain
Yes
Country of origin
China
Certification
CE, FCC, RCM, ERP, REACH
Power
AC input voltage
100 - 240 V
Power
Input current
2.5 A
Output voltage
20 V
Output current
8.5 A
Compatible power plug types
AU, EU, UK, US
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
217.4 mm
Depth
85.3 mm
Height
25.7 mm
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Warranty card
Yes
Cables included
Thunderbolt
AC adapter included
Yes
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case width
368 mm
Master (outer) case length
152 mm
Master (outer) case height
267 mm
Master (outer) case gross weight
4.35 kg
Other features
Compatible operating systems
Windows 10; macOS 10.12 or above
USB ports quantity
3
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)