location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games L.O.L. Surprise! 60-Piece Puzzle Sphere

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L.O.L. Surprise! 60-Piece Puzzle Sphere
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6042054 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988144046 show
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:30:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Games L.O.L. Surprise! 60-Piece Puzzle Sphere
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Based on the hottest new craze—the L.O.L. Surprise! Doll
Long product name Games L.O.L. Surprise! 60-Piece Puzzle Sphere :
The long product name of Games L.O.L. Surprise! 60-Piece Puzzle Sphere. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L.O.L. Surprise! 60-Piece Puzzle Sphere
More>>>
Games L.O.L. Surprise! 60-Piece Puzzle Sphere:
The official description of Games L.O.L. Surprise! 60-Piece Puzzle Sphere as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This puzzle ball with a mystery puzzle inside is based on the #1 collectible—L.O.L. Surprise! Unwrap the sphere, then pop it open to reveal the pieces. Once it’s complete, one of your favorite L.O.L. Babies will be revealed! Which one will you find inside—Merbaby, Queen Bee, Rocker, or Diva? It’s a surprise, so put together your 60-piece puzzle to find out!

60 puzzle pieces, sticker sheet, tin container

Short summary description Games L.O.L. Surprise! 60-Piece Puzzle Sphere:
This short summary of the Games L.O.L. Surprise! 60-Piece Puzzle Sphere data-sheet is auto-generated and uses the product title and the first six key specs.

Games L.O.L. Surprise! 60-Piece Puzzle Sphere, 60 pc(s), Cartoons, 4 yr(s)

Long summary description Games L.O.L. Surprise! 60-Piece Puzzle Sphere:
This is an auto-generated long summary of Games L.O.L. Surprise! 60-Piece Puzzle Sphere based on the first three specs of the first five spec groups.

Games L.O.L. Surprise! 60-Piece Puzzle Sphere. Number of puzzle pieces: 60 pc(s). Genre: Cartoons, Recommended age (min): 4 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
4 yr(s)
Packaging data
Package width
171.4 mm
Package depth
117.6 mm
Package height
174.8 mm
Package weight
276.691 g
Package assortment
6
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
60 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Harmonized System (HS) code
95.03.00.69.90
Products per intermodal container (20ft)
7231 pc(s)
Products per intermodal container (40ft)
14463 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
384 pc(s)
Products per pallet layer
48 pc(s)
Master (outer) case width
361.9 mm
Master (outer) case length
362.2 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
2.13 kg
Master (outer) case net weight
1.66 kg
Master (outer) case GTIN (EAN/UPC)
778988144039
Master (outer) case volume
917000 cm³