location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Lenticular pzl - Tin with Handle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenticular pzl - Tin with Handle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033103
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
17778988632673
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Lenticular pzl - Tin with Handle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Infant
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - 24 pc(s)
More>>>
Short summary description PAW Patrol Lenticular pzl - Tin with Handle:
This short summary of the PAW Patrol Lenticular pzl - Tin with Handle data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Lenticular pzl - Tin with Handle, 24 pc(s), Cartoons, 3 yr(s)

Long summary description PAW Patrol Lenticular pzl - Tin with Handle:
This is an auto-generated long summary of PAW Patrol Lenticular pzl - Tin with Handle based on the first three specs of the first five spec groups.

PAW Patrol Lenticular pzl - Tin with Handle. Number of puzzle pieces: 24 pc(s). Genre: Cartoons, Theme: PAW Patrol, Recommended age (min): 3 yr(s). Width: 152 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
PAW Patrol
Animal type(s)
Dog
Recommended age group *
Infant
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Suitable for indoor use
Yes
Country of origin
China
Battery
Batteries required
No
Weight & dimensions
Width
152 mm
Depth
228 mm
Weight
790 g
Packaging data
Package width
146.1 mm
Package depth
69.9 mm
Package height
104.8 mm
Package weight
890 g
Packaging content
Number of puzzles *
2
Number of puzzle pieces *
24 pc(s)
Number of puzzle 2 pieces
24 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
18365 pc(s)
Products per intermodal container (40ft)
36730 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
800 pc(s)
Products per pallet layer
160 pc(s)
Master (outer) case width
294.6 mm
Master (outer) case length
160 mm
Master (outer) case height
260.4 mm
Master (outer) case gross weight
2 kg
Master (outer) case net weight
1.57 kg
Brand Image Product code Product Stock Price from
Games L.O.L. Surprise! 60-Piece Puzzle Sphere Games L.O.L. Surprise! 60-Piece Puzzle Sphere
(show image)
6042054 L.O.L. Surprise! 60-Piece Puzzle Sphere