location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Silly Sausage Frans motor skills toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silly Sausage Frans
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040389
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988707050 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Silly Sausage Frans motor skills toy:
This short summary of the Silly Sausage Frans motor skills toy data-sheet is auto-generated and uses the product title and the first six key specs.

Silly Sausage Frans, 6 yr(s), Batteries required, AA, Red

Long summary description Silly Sausage Frans motor skills toy:
This is an auto-generated long summary of Silly Sausage Frans motor skills toy based on the first three specs of the first five spec groups.

Silly Sausage Frans. Recommended age (min): 6 yr(s). Batteries required, Battery type: AA. Product colour: Red

Features
Product colour *
Red
Suggested gender *
Boy/Girl
Recommended age (min) *
6 yr(s)
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training
Power
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Packaging data
Batteries included
Yes
Number of batteries included
2 pc(s)
Package width
368.3 mm
Package depth
76.2 mm
Package height
101.6 mm
Package weight
430 g
Packaging data
Package type
Open box
Logistics data
Products per intermodal container (20ft)
7093 pc(s)
Products per intermodal container (40ft)
14187 pc(s)
Products per pallet layer
54 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
378 pc(s)
Master (outer) case width
374 mm
Master (outer) case length
234 mm
Master (outer) case height
112 mm
Master (outer) case gross weight
1.46 kg
Master (outer) case net weight
1.3 kg
Master (outer) case GTIN (EAN/UPC)
778988707067
Harmonized System (HS) code
95.04.90.80.00
Brand Image Product code Product Stock Price from
Games Silly Sausage Games Silly Sausage
(show image)
6040578 Silly Sausage
PAW Patrol Pups in Training PAW Patrol Pups in Training
(show image)
6028632 Pups in Training