location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hatchimals Fabula Forest Tigrette

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hatchimals
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fabula Forest Tigrette
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028893
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988192641 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hatchimals Fabula Forest Tigrette:
This short summary of the Hatchimals Fabula Forest Tigrette data-sheet is auto-generated and uses the product title and the first six key specs.

Hatchimals Fabula Forest Tigrette, Boy/Girl, 5 yr(s)

Long summary description Hatchimals Fabula Forest Tigrette:
This is an auto-generated long summary of Hatchimals Fabula Forest Tigrette based on the first three specs of the first five spec groups.

Hatchimals Fabula Forest Tigrette. Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
5 yr(s)
Recommended gender *
Boy/Girl
Country of origin
China
Learning & training skills
Learning & training skills
Creative thinking skills training
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Packaging content
Batteries included
Yes
Packaging data
Package assortment
2
Package width
203.2 mm
Package depth
146.1 mm
Package height
254 mm
Packaging data
Package type
Closed box
Logistics data
Products per intermodal container (20ft)
3073 pc(s)
Products per intermodal container (40ft)
6147 pc(s)
Layers per pallet
6 pc(s)
Products per pallet layer
30 pc(s)
Products per pallet
180 pc(s)
Master (outer) case width
302 mm
Master (outer) case length
216 mm
Master (outer) case height
272 mm
Master (outer) case net weight
1.52 kg
Master (outer) case gross weight
1.82 kg
Harmonized System (HS) code
95.03.00.49.90
Safety warning
EU TSD warning
Not for children under 36 months