location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoomer Pretty Poniez Asst

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zupps
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pretty Poniez Asst
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6036195 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988511442 show
Category:
Robots used for entertainment e.g. toy robots.
Entertainment Robots Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Zoomer Pretty Poniez Asst:
This short summary of the Zoomer Pretty Poniez Asst data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer Pretty Poniez Asst, Robotic pony, 4 yr(s), Sound effects

Long summary description Zoomer Pretty Poniez Asst:
This is an auto-generated long summary of Zoomer Pretty Poniez Asst based on the first three specs of the first five spec groups.

Zoomer Pretty Poniez Asst. Product type: Robotic pony, Recommended age (min): 4 yr(s), Sound effects, Motion sensor. Batteries required

Features
Product type *
Robotic pony
Product colour
Mint colour
Suggested gender
Girl
Recommended age (min) *
4 yr(s)
Movable parts
Yes
On/off switch
Yes
Sound effects
Yes
Motion sensor
Yes
LED indicators
Yes
Built-in speaker(s)
Yes
Power
Batteries required
Yes
Battery type
LR44
Number of batteries supported
3
Battery voltage
1.5 V
Display
Built-in display *
No
Safety warning
Not for children 0-3 years
Yes
Weight & dimensions
Package width
127 mm
Package depth
75.9 mm
Weight & dimensions
Package height
152.4 mm
Packaging content
Batteries included
Yes
Manual
Yes
Package assortment
6
Package type
Window box
Logistics data
Master (outer) case GTIN (EAN/UPC)
778988511534
Master (outer) case gross weight
1.04 kg
Products per intermodal container (20ft)
14528 pc(s)
Products per intermodal container (40ft)
29056 pc(s)
Layers per pallet
10 pc(s)
Products per pallet layer
84 pc(s)
Products per pallet
840 pc(s)
Master (outer) case width
262 mm
Master (outer) case length
240 mm
Master (outer) case height
168 mm
Master (outer) case net weight
850 g
Harmonized System (HS) code
95.03.00.49.90