location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE 71452 W EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE71452WEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842872491
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:03:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1400 RPM White
  • - Built-in display
  • - Overflow protection Load balancing system
  • - Delayed start timer
  • - Spin-drying class: B
  • - 81 dB
More>>>
Short summary description Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White:
This short summary of the Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE 71452 W EU, Front-load, 7 kg, B, 81 dB, 1400 RPM, 192 kWh

Long summary description Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White:
This is an auto-generated long summary of Indesit XWE 71452 W EU washing machine Front-load 7 kg 1400 RPM White based on the first three specs of the first five spec groups.

Indesit XWE 71452 W EU. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 10623 L. Product colour: White. Width: 594 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Drum volume
52 L
Performance
Rated capacity *
7 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
81 dB
Noise level (wash) *
59 dB
Delayed start timer *
Yes
Cycle time (max)
180 min
Performance
Overflow protection *
Yes
Load balancing system *
Yes
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
1.075 kWh
Weight & dimensions
Width
594 mm
Depth
540 mm
Height
850 mm
Weight
66.8 kg
Other features
Annual energy consumption washing
192 kWh
Annual water consumption washing
10623 L
Brand Image Product code Product Stock Price from
Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White Indesit IWC 71052 C ECO IT washing machine Front-load 7 kg 1000 RPM White
(show image)
869990873690 IWC 71052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White Indesit BWD 71253 W EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991010150 BWD 71253 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White Indesit BTW A51052 (IT) washing machine Top-load 5 kg 1000 RPM White
(show image)
859991533590 BTW A51052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White
(show image)
859991533610 BTW D61253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White Indesit IWC 81082 C ECO IT.M washing machine Front-load 8 kg 1000 RPM White
(show image)
869990952430 IWC 81082 C ECO IT.M 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White Indesit EWE 61252 W EU washing machine Front-load 6 kg 1200 RPM White
(show image)
869990887680 EWE 61252 W EU 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWSC 61052 C ECO IT washing machine Front-load 6 kg 1000 RPM White Indesit IWSC 61052 C ECO IT washing machine Front-load 6 kg 1000 RPM White
(show image)
869990886990 IWSC 61052 C ECO IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWC 71281 ECO EU60HZ washing machine Front-load 7 kg 1200 RPM White Indesit IWC 71281 ECO EU60HZ washing machine Front-load 7 kg 1200 RPM White
(show image)
IWC71281ECO EU 60HZ IWC 71281 ECO EU60HZ 0.00
(excl. VAT)
0 (incl. VAT)
Indesit EWC 91083 BS IT/1 washing machine Front-load 9 kg 1000 RPM Chrome, White Indesit EWC 91083 BS IT/1 washing machine Front-load 9 kg 1000 RPM Chrome, White
(show image)
869991033250 EWC 91083 BS IT/1 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 81283X W EU washing machine Front-load 8 kg 1200 RPM White Indesit BWA 81283X W EU washing machine Front-load 8 kg 1200 RPM White
(show image)
859991536250 BWA 81283X W EU 0.00
(excl. VAT)
0 (incl. VAT)