HP logo

HP LaserJet Color Enterprise CP4025dn Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
394625
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2017
Warranty:
One-year, next business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Color Enterprise CP4025dn Printer:

Color LaserJet Enterprise CP4025dn, 1200 x 1200 dpi, HP ImageREt 3600, Up to 35 ppm, 800 MHz, 512 MB, USB 2.0/Ethernet/EIO

HP LaserJet Color Enterprise CP4025dn Printer:

Print professional-quality colour documents at high speeds. Efficient paper handling and intuitive controls keep workgroups productive. With energy-saving features, your business can save money while reducing your environmental impact.

Powerful performance.
- Improve workgroup efficiency with print speeds up to 35 ppm A4 and a first page out in as fast as 9.5 seconds with Instant-on Technology.
- Handle a steady stream of print jobs and still stay productive.
- With 512 MB of memory, expandable up to 1 GB (1024 MB), this printer can store and process a large queue of documents.
- Easily integrate best-in-class networking and robust security options into your printing set-up.
- Expand the number of IP addresses on your network with IPv6.

Brilliant, professional-quality colour communications.
- Achieve consistent, accurate colour with HP ImageREt 3600 and up to 1200 x 1200 dpi for smooth colour transitions, crisp text and sharp images.
- Save IT time and make printing easy for every user with the improved HP Universal Print Driver and HP EasyColor.
- Use Original HP supplies for outstanding, reliable results.
- Manage your colour printing costs using award-winning HP colour access controls, which enable you to assign colour access by user or by application, or turn off colour capability completely.

Easy and efficient operation.
- Produce documents efficiently with automatic two-sided printing and a paper capacity of 600 sheets, expandable to 1,100 sheets.
- A 4-line colour display panel makes operation easy and straightforward.
- Simplify printing for multiple users and print jobs with HP Advanced Auto Media Sensing, which automatically adjusts settings according to paper type.
- With twenty-five years of continuous innovation and reliable, professional-quality printing, HP LaserJet remains the brand businesses count on.

Minimise your environmental impact.
- Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.
- Reduce your impact on the environment and use up to 50 percent less paper with two-sided printing.
- Reduce packaging waste with pre-installed toner cartridges — no boxes, wrappers or manuals.
- Implement energy-saving settings across your entire fleet with HP Web Jetadmin.

Short summary description HP LaserJet Color Enterprise CP4025dn Printer:

HP LaserJet Color Enterprise CP4025dn Printer, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description HP LaserJet Color Enterprise CP4025dn Printer:

HP LaserJet Color Enterprise CP4025dn Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.