location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon P29-D IV calculator Desktop Printing White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P29-D IV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0216B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999270005 show
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 23:26:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon P29-D IV calculator Desktop Printing White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Desktop White
  • - 10 digits
  • - Memory registers: 1
  • - Print speed: 216 lpm
  • - AC CR2032
Long product name Canon P29-D IV calculator Desktop Printing White :
The long product name of Canon P29-D IV calculator Desktop Printing White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P29-DIV - 3.6 lpm, AC, 1.65kg
More>>>
Canon P29-D IV calculator Desktop Printing White:
The official description of Canon P29-D IV calculator Desktop Printing White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon’s 10-digit P29-DIV desktop printing calculator brings versatility, ease and efficiency to busy offices. It combines a Canola key layout with comprehensive functions, such as currency conversion.

- 10-digit Fluorescent Tube Display.
- 2-colour ink ribbon printing (black/red).
- Fast 3.6 lines per second printing.
- Clear Canola key layout with large keytops.
- Delta change calculation.
- Currency Conversion in 3 values.
- Advanced printer head.
- AC mains powered.

More features and functionality
The new P29-DIV desktop printing calculator builds on the popular success of Canon’s previous P29-D models. The extensive range of features has been expanded to include convenient currency conversion in 3 values. Ink ribbon printing comes in two colours, black for positive and red for negative figures. The clear Canola key layout, a real favourite with professional users, is retained - as is the large and highly legible Fluorescent Tube Display. Along with existing functions such as the Delta percent key, to calculate the increase/decrease ratio between two numbers. The end result is a calculator that is indispensable in any busy work environment.

Designed for effortless heavy-duty use
Canon’s Canola key layout has been designed to ensure fast, easy and virtually error-free entry of figures. The big, clear colour-coded key tops are double injection moulded, so signs won’t wear off even with constant use. An advanced printer head delivers a rapid printing speed of 3.6 lines per second, with two-colour printouts that are crisp and clear. Powered by AC mains, this compact desktop calculator performs the work of a powerful adding machine.

Short summary description Canon P29-D IV calculator Desktop Printing White:
This short summary of the Canon P29-D IV calculator Desktop Printing White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon P29-D IV, Desktop, Printing, 10 digits, 1 lines, AC, White

Long summary description Canon P29-D IV calculator Desktop Printing White:
This is an auto-generated long summary of Canon P29-D IV calculator Desktop Printing White based on the first three specs of the first five spec groups.

Canon P29-D IV. Form factor: Desktop, Type: Printing. Digits: 10 digits, Display number of lines: 1 lines. Memory registers: 1. Print type: Ink ribbon, Print speed: 216 lpm. Power source: AC. Product colour: White

Design
Form factor *
Desktop
Type *
Printing
Product colour *
White
Housing material
Plastic
Cover *
No
Control type
Buttons
Display
Display tilting *
No
Display size (HxV)
90 x 20 mm
Display number of lines
1 lines
Display character size
8 x 3.5 mm
Backlight display
No
Second display
No
Digits *
10 digits
Memory
Memory registers
1
Printing
Print type
Ink ribbon
Print speed
216 lpm
Power
Power source *
AC
Number of batteries supported
1
Battery type
CR2032
Weight & dimensions
Width
207 mm
Depth
300 mm
Height
76 mm
Weight
1.65 kg
Logistics data
Harmonized System (HS) code
84701000
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)