location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R230 server 300 GB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R230-6121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184016121
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R230 server 300 GB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 v5 E3-1220V5 3 GHz
  • - 16 GB 2666 MHz DDR4-SDRAM 2 x 8
  • - 300 GB DVD-RW
  • - Rack (1U) 250 W
More>>>
Short summary description DELL PowerEdge R230 server 300 GB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W:
This short summary of the DELL PowerEdge R230 server 300 GB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R230, 3 GHz, E3-1220V5, 16 GB, DDR4-SDRAM, 300 GB, Rack (1U)

Long summary description DELL PowerEdge R230 server 300 GB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W:
This is an auto-generated long summary of DELL PowerEdge R230 server 300 GB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W based on the first three specs of the first five spec groups.

DELL PowerEdge R230. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor model: E3-1220V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Rack (1U)

Get organized and become more productive
Get organized and become more productive

Consolidate data from multiple laptops or desktops onto a single server with up to 4 x internal 3.5" cabled or hot-plug HDD.
Ensure fast response times with the latest quad core Intel® Xeon® E3-1200 v6 product family, as well as flexible dual core processor options including Intel Pentium®, Intel Core i3®, or Intel Celeron®.
Adapt to changing workload conditions with a virtualization-ready server supporting Citrix® XenServer®, Microsoft® Windows Server® with Hyper-V®, VMware® vSphere® ESXi®, and Red Hat® Enterprise Virtualization.

Accelerate application performance
Accelerate application performance

Drive greater memory performance and expand capacity up to 64GB through time with 4 x DIMM slots and enhanced DDR4 memory, offering 50% faster clock speed than previous-generation DDR3 which is 12.5% faster than the initial 2133 MT/s implementation of DDR4.*
Boost data throughput with 2 x PCIe Gen 3.0 slots driving 2x data throughput compared to Generation 2.0.
Drive 2x IOPS performance with the PowerEdge PERC9 RAID Controller compared to the previous-generation PowerEdge R220 equipped with PERC8.

Reliable, worry-free operation
Reliable, worry-free operation

Deploy rapidly and turn the server over for productive work sooner with Dell OpenManage systems management solutions.
Easily monitor system health and behavior with a simple, intuitive Dell OpenManage Essentials console.
Save IT administrator time by automating firmware updates — up to 92% reduction in firmware update time using Repository Manager auto-updates compared to manual updates

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1220V5
Processor frequency *
3 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® C236
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Compatible processor series
Intel® Pentium®
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
R0
Bus type
QPI
Processor codename
Skylake
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2LG
Scalability
1S
Embedded options available
No
Graphics & IMC lithography
14 nm
Processor series
Intel Xeon E3-1200 v5
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
300 GB
Number of HDDs installed
1
HDD capacity
300 GB
HDD interface
Serial ATA
HDD speed
10000 RPM
HDD size
2.5"
Supported HDD sizes
3.5"
RAID support *
Yes
Supported RAID controllers
PERC H330
Hot-Plug support
Yes
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA
Network
Wake-on-LAN ready
Yes
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC8 Express
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2, x64 Microsoft Windows Server 2016 Red Hat Enterprise Linux VMware vSphere ESXi SUSE Linux Enterprise Server
Processor special features
CPU configuration (max)
1
Intel® Matrix Storage Technology (Intel® MST)
No
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel® Built-in Visuals Technology
Yes
Intel Clear Video Technology
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Intel® High Definition Audio (Intel® HD Audio)
No
Intel HD Graphics
No
Intel FDI Technology
No
Intel HD Boost
No
Intel I/O Acceleration Technology
No
Processor ARK ID
88172
Power
Power supply *
250 W
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
-40 - 65 °C
Storage temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
434 mm
Depth
495 mm
Height
42.8 mm
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Integrated LAN
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:23:01
Uk has collected 1 expert review for DELL PowerEdge R230 server 300 GB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2018-06-01 06:23:00
Launched today, the Dell PowerEdge 13G Wave 4 Servers are 1-socket rack and tower servers designed for distributed applications in SMB, hosting, and OEM. The Servers consist of 4 units: two tower units: the T130 and T330 and two rack units: the R230 and R...
Good Very strong application performance, Easy to deploy and manage through iDRAC and OpenManage interfaces, Servers family offered with a wide range of features and formfactors...
Bad Tower form factors could be smaller...
Bottom line With affordable price points and quality builds available in both rack and tower form factors, the Dell PowerEdge 13G Wave 4 Servers handle a variety of lower-impact use cases, while delivering extraordinarily well on performance...
0%
Brand Image Product code Product Stock Price from
DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 4 GB DDR4-SDRAM 250 W DELL PowerEdge R230 server 1 TB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 4 GB DDR4-SDRAM 250 W
(show image)
R230-5744 R230