DELL logo

DELL XPS 13 9360 Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113664
Info modified on:
14 Mar 2024, 19:51:37
Warranty:
1 Year PS NBD
Long product name DELL XPS 13 9360 Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-8250U (6M Cache, 1.6GHz), 8GB LPDDR3 1866MHz, 256GB SSD, 33.782 cm (13.3 ") QHD+ (3200x1800) Touch, Intel UHD Graphics 620, WLAN 802.11 ac/a/b/g/n, Bluetooth, Windows 10 Pro 64-bit

DELL XPS 13 9360 Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Erasing borders, starting with the display.
The smallest 13.3" (33.8cm) laptop on the planet has the world’s first virtually borderless InfinityEdge display — available with touch.

The smallest 13-inch on the planet with the world’s first InfinityEdge display
More screen, less to carry: The virtually borderless InfinityEdge display maximizes screen space by squeezing a 13” (33 cm) display in an 11” (28 cm) frame. With a bezel only 5.2 mm thin, starting at only 1.22kg and measuring a super slim 9-15 mm, the XPS 13 is exceptionally thin and light.

Stunning, state-of-the-art display
Stunning UltraSharp QHD+ resolution (3200x1800): An optional upgrade gives you eye-popping detail with 5.7 million pixels (276 ppi).

Easy to share: See content clearly from nearly every angle with the IGZO IPS panel, providing a wide viewing angle of up to 170°.

Brighten your day: 400 nit brightness is brighter than a typical laptop panel, so you get a great view, even outside.

Gorgeous colors: See the brightest brights and the darkest darks with a color gamut of 72% and a contrast ratio of 1000:1.

Touch friendly: Tap, swipe and pinch your way around the screen. The optional touch display lets you interact naturally with your technology.

Fully-loaded for enhanced performance
The latest performance features: New next gen Intel® Core processors and higher performing graphics offer speed and reliability. Boot and resume in seconds with the latest solid state drives now with faster PCIe options up to 1TB and 16GB of memory.

Stay powered longer: Depending on how you use your laptop, your battery life will vary. When you are using productivity applications, like Word or Excel, experience the longest battery life of any 13-inch with up to 22 hours of continual use on a FHD model. Enjoy up to 13 hours of battery life when streaming Netflix content or browsing the web with Microsoft Edge. Add an additional 11 hours, 30 minutes with the optional Dell Power Companion.

Leading-edge connectivity: The Thunderbolt™ 3 multi-use Type-C port allows you to charge your laptop, connect to multiple devices (including support for up to two 4K displays) and enjoy data transfers up to 40Gbps, 8 times that of a USB 3.0.

Advanced docking: The XPS 13 can be used with the newest Dell docking solutions, featuring single-cable connections for power, Ethernet, audio and video.

Killer™ Wireless: The Killer 1535 Wireless-AC adapter provides the strongest and most reliable Wi-Fi connection and was designed specifically to make your online videos, voice and games play faster and smoother. It automatically detects, classifies and prioritizes network traffic ensuring your most important data takes priority over your other less urgent applications. Killer delivers your critical packets immediately, thus eliminating unnecessary latency and lag.

Improved usability
Pinch, zoom and click with precision: The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

See what you’ve been missing: A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms.

Artfully constructed from premium materials
Maximum durability: Cut with precision from a single block of aluminum for a sturdy, durable chassis in a sleek design. The Corning® Gorilla® Glass NBT™ touch display option is up to 10 times more scratch resistant than soda lime glass11.

Cool under pressure: The palm rest is made from carbon fiber. It's strong and thin like aluminum, but lighter and cooler to the touch.

More environmentally responsible than ever
Power efficient: XPS 13 is ENERGY STAR® certified.

Smarter materials: Free of materials like cadmium, lead, mercury and some phthalates, it’s also EPEAT® Gold registered and BFR/PVC-free.

Recycle-friendly: 90% of the laptop’s parts can be easily recycled or reused, and the bamboo packaging trays are 100% recyclable.

Elegant design: Choose between rose gold or silver for a more personalized touch.

Short summary description DELL XPS 13 9360 Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL XPS 13 9360, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 9360 Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL XPS 13 9360. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL XPS 13 9360 Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver VJWG3:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.