location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC-85 PORTABLE 5 2PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q30-3210415
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4 :
The long product name of Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Canon BJC-85 Compact 5 ppm mono 2 ppm colour
More>>>
Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4:
The official description of Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Canon BJC-85 is the ultimate printing companion for mobile professionals. Compact and easy-to-carry, yet offering desktop speed, quality and flexibility, it delivers advanced business printing wherever you go.

Short summary description Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4:
This short summary of the Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC-85 PORTABLE 5 2PPM, Colour, 1, A4, 5 ppm

Long summary description Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4:
This is an auto-generated long summary of Canon BJC-85 PORTABLE 5 2PPM inkjet printer Colour A4 based on the first three specs of the first five spec groups.

Canon BJC-85 PORTABLE 5 2PPM. Colour, Number of print cartridges: 1. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm

Features
Colour *
Yes
Number of print cartridges *
1
Printing
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
2 ppm
Input & output capacity
Maximum input capacity
30 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Design
Market positioning *
Home & office
System requirements
Minimum system requirements
Windows: PC with Windows XP, Windows 2000, Windows Millennium, Windows 98, Windows NT 4.0 or Windows 95, Parallel or USB interface¹, CD-ROM Drive Free hard disk space for printer driver installation: 50MB for Windows XP/2000/NT 4.0, 15MB for Windows ME/98/95 Mac: Macintosh computer with Mac OS 8.1-9.x or Mac OS X v10.1 or later, USB interface Free hard disk space for printer driver installation: 30MB for Mac OS 8.1-9.x, 100MB for Mac OS X v10.1 Windows CE H/PC: Windows CE 2.10 or later, ARM (SA1100), MIPS (R3000, R4100)/ SH 3 or 4, 3MB RAM, IrDA (v1.0 or later) or USB interface
Other features
Dimensions (WxDxH)
300 x 157.6 x 57 mm
Interface
Parallel (IEEE 1284), USB, IrDA 1.1
Standard input trays
Sheet feeder:Plain Paper, Envelopes, High Resolution Paper (HR-101N), Glossy Photo Paper (GP-301N), Transparency (CF-102), T-shirt Transfer (TR-201)