location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydrium 56668 above ground pool Framed pool Round 6757 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hydrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56668
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56668
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138920970
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:51
The date of the most recent change of this product data-sheet in Icecat.
Bestway 56668 user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway Hydrium 56668 above ground pool Framed pool Round 6757 L White:
This short summary of the Bestway Hydrium 56668 above ground pool Framed pool Round 6757 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydrium 56668, 6757 L, Framed pool, White

Long summary description Bestway Hydrium 56668 above ground pool Framed pool Round 6757 L White:
This is an auto-generated long summary of Bestway Hydrium 56668 above ground pool Framed pool Round 6757 L White based on the first three specs of the first five spec groups.

Bestway Hydrium 56668. Pool type: Framed pool, Shape: Round, Capacity: 6757 L. Pump voltage: 12 V. Height: 840 mm, Diameter: 3.3 m. Package width: 390 mm, Package depth: 390 mm, Package height: 1150 mm. Products per pallet: 6 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
6757 L
Product colour *
White
Frame
Yes
Material
Steel
Intrastat code
95069990
Filtering
Filter pump included
Yes
Pump voltage
12 V
Technical details
Package volume
186000 cm³
Weight & dimensions
Height
840 mm
Diameter
3.3 m
Packaging data
Package width
390 mm
Package depth
390 mm
Package height
1150 mm
Package weight
43.8 kg
Package type
Box
Logistics data
Products per pallet
6 pc(s)
Minimum order quantity
1 pc(s)