location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 56666 above ground pool Framed pool Round 13030 L Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56666
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56666
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922967 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 56666 above ground pool Framed pool Round 13030 L Brown:
This short summary of the Bestway 56666 above ground pool Framed pool Round 13030 L Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 56666, 13030 L, Framed pool, Ladder, Brown

Long summary description Bestway 56666 above ground pool Framed pool Round 13030 L Brown:
This is an auto-generated long summary of Bestway 56666 above ground pool Framed pool Round 13030 L Brown based on the first three specs of the first five spec groups.

Bestway 56666. Pool type: Framed pool, Shape: Round, Capacity: 13030 L. Pump voltage: 12 V. Height: 1220 mm, Diameter: 4.88 m. Package width: 680 mm, Package depth: 530 mm, Package height: 1300 mm. Products per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Round
Capacity *
13030 L
Product colour *
Brown
Frame
Yes
Material
Steel
Intrastat code
95069990
Filtering
Filter pump included
Yes
Pump voltage
12 V
Ladder
Ladder
Yes
Technical details
Package volume
492000 cm³
Weight & dimensions
Height
1220 mm
Diameter
4.88 m
Packaging data
Package width
680 mm
Package depth
530 mm
Package height
1300 mm
Package weight
88.3 kg
Package type
Box
Logistics data
Products per pallet
1 pc(s)
Minimum order quantity
1 pc(s)