location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux ESI5516LOK Semi built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESI5516LOK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
911 526 173
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543493746
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:49:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Electrolux ESI5516LOK Semi built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full size (60 cm) Semi built-in
  • - 13 place settings
  • - 45 dB
  • - Auto 45-70°C, Eco, Glass/Delicate, Intensive, Normal, Quick
  • - Overflow protection 24 h Delayed start timer
More>>>
Short summary description Electrolux ESI5516LOK Semi built-in 13 place settings:
This short summary of the Electrolux ESI5516LOK Semi built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux ESI5516LOK, Semi built-in, Full size (60 cm), Black, Buttons, LED, 1.5 m

Long summary description Electrolux ESI5516LOK Semi built-in 13 place settings:
This is an auto-generated long summary of Electrolux ESI5516LOK Semi built-in 13 place settings based on the first three specs of the first five spec groups.

Electrolux ESI5516LOK. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise level: 45 dB, Dishwashing programs: Auto 45-70°C, Eco, Glass/Delicate, Intensive, Normal, Quick. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.05 kWh, Current: 10 A. Width: 596 mm, Depth: 575 mm, Height: 818 mm. Drying class: A, Annual energy consumption: 295 kWh, Annual water consumption: 3080 L