location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lamp - ELPLP57

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L57 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343875746 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:26:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Lamp - ELPLP57
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHE 230 W
  • - Service life of lamp: 2500 h
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Lamp - ELPLP57 :
The long product name of Epson Lamp - ELPLP57. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp - ELPLP57
More>>>
Short summary description Epson Lamp - ELPLP57:
This short summary of the Epson Lamp - ELPLP57 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Lamp - ELPLP57, UHE, 230 W, 2500 h, Epson, BrightLink 450Wi, BrightLink 455Wi, BrightLink 455Wi-T, PowerLite 450W, PowerLite 460

Long summary description Epson Lamp - ELPLP57:
This is an auto-generated long summary of Epson Lamp - ELPLP57 based on the first three specs of the first five spec groups.

Epson Lamp - ELPLP57. Lamp type: UHE, Bulb power: 230 W, Service life of lamp: 2500 h, Service life of lamp (economic mode): 3500 h, Brand compatibility: Epson, Compatibility: BrightLink 450Wi, BrightLink 455Wi, BrightLink 455Wi-T, PowerLite 450W, PowerLite 460, Country of origin: China

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML12126 projector lamp 220 W
(show image)
ML12126 ML12126 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)