location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta T0713 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07134030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink :
The long product name of Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T0713 Magenta DURABrite Ultra Ink Cartridge (Cheetah)
More>>>
Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink:
The official description of Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for everyday printing, Epson DURABrite Ultra Ink is perfect for printing high-qulaity documents and lab-quality photos, thanks to the unique pigment-based ink technology encapsulates ink particles in a protective resin coating.

Short summary description Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink:
This short summary of the Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink:
This is an auto-generated long summary of Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink based on the first three specs of the first five spec groups.

Epson Cheetah Singlepack Magenta T0713 DURABrite Ultra Ink. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus D120 Epson Stylus D120 Network Edition Epson Stylus D78 Epson Stylus D92 Epson Stylus DX4000 Epson Stylus DX4050 Epson Stylus DX4400 Epson Stylus DX4450 Epson Stylus DX5000 Epson Stylus DX5050 Epson Stylus DX6000 Epson Stylus DX6050 Epson Stylus DX7000F Epson Stylus DX7400 Epson Stylus DX7450 Epson Stylus DX8450 Epson Stylus DX9400F Epson Stylus DX9400F Wifi-Edition Epson Stylus Office B40W Epson Stylus Office BX300F Epson Stylus Office BX310FN Epson Stylus Office BX600FW Epson Stylus Office BX610FW Epson Stylus S20 Epson Stylus S21 Epson Stylus SX100 Epson Stylus SX105 Epson Stylus SX110 Epson Stylus SX200 Epson Stylus SX205 Epson Stylus SX210 Epson Stylus SX400 Epson Stylus SX405/SX400 Epson Stylus SX405WiFi Epson Stylus SX410 Epson Stylus SX510W Epson Stylus SX600FW Epson Stylus SX610FW
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Country of origin
China
Colour
Yes
Weight & dimensions
Width
246 mm
Depth
116 mm
Weight & dimensions
Height
145 mm
Weight
46 g
Package width
110 mm
Package depth
140 mm
Package height
30 mm
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
130.5 cm
Products per pallet
2400 pc(s)
Master (outer) case width
266 mm
Master (outer) case length
350 mm
Master (outer) case height
261 mm
Products per master (outer) case
48 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
130.5 cm
Products per pallet (UK)
2640 pc(s)
Products per pallet layer
432 pc(s)
Products per pallet layer (UK)
528 pc(s)
Minimum order quantity
8 pc(s)
Other features
Print cartridge volume (metric)
5.5 ml