location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WBMR-HP-GN wireless router Fast Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBMR-HP-GN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBMR-HP-GN-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo WBMR-HP-GN wireless router Fast Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
Warranty: 2-year
Long product name Buffalo WBMR-HP-GN wireless router Fast Ethernet :
The long product name of Buffalo WBMR-HP-GN wireless router Fast Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WBMR-HP-GN AirStation HighPower ADSL+ Modem Router
More>>>
Buffalo WBMR-HP-GN wireless router Fast Ethernet:
The official description of Buffalo WBMR-HP-GN wireless router Fast Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Buffalo AirStation™ HighPower ADSL+ Modem Router uses the latest Wireless LAN technology to deliver high-speed Internet connections of up to 150Mbps, 3x faster than Wireless-G. The Modem Router incorporates a built-in 100Mbps 4-Port Router, a built-in ADSL Modem and is easy to set-up with the Buffalo AirStation™ One-Touch Secure System (AOSS™).

The ideal Modem Router for sharing your Internet connection between the family when viewing files, music or video and perfect to use when working from home. Simple push button set-up for a great combination of speed and security!

- HighPower Technology reduces dead spots, and extends the range in and around the home or small office.
- High-speed Wireless Connection up to 150Mbps using N-Technology, 3x faster than Wireless-G.
- Enhanced Wireless & Wired Multi Security Management.
- Easy set-up with AirStation™ One-Touch Secure System (AOSS™) or WPS.

Short summary description Buffalo WBMR-HP-GN wireless router Fast Ethernet:
This short summary of the Buffalo WBMR-HP-GN wireless router Fast Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WBMR-HP-GN, Ethernet LAN, ADSL

Long summary description Buffalo WBMR-HP-GN wireless router Fast Ethernet:
This is an auto-generated long summary of Buffalo WBMR-HP-GN wireless router Fast Ethernet based on the first three specs of the first five spec groups.

Buffalo WBMR-HP-GN. WLAN data transfer rate (max): 150 Mbit/s, Channels quantity: 11 channels, Modulation: DSSS, OFDM. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s. DSL specification: ADSL, ADSL2, ADSL2+. Power consumption (typical): 12 W. Weight: 220 g

Wireless LAN features
WLAN data transfer rate (max) *
150 Mbit/s
Channels quantity
11 channels
Modulation
DSSS, OFDM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
100 Mbit/s
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ADSL, ADSL2, ADSL2+
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Security
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Power
Power consumption (typical)
12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
220 g
Other features
WLAN data transfer rates supported
150 Mbit/s
Compatible operating systems
Windows Vista (32bit), XP (32bit)
Dimensions (WxDxH)
130 x 143 x 28 mm
Supported data transfer rates
1, 2, 5.5, 11, 6, 9, 12, 18, 24, 36, 48, 54Mbps
Power requirements
AC100-240V, 50/60Hz
Networking features
Ethernet, Fast Ethernet
Maximum data transfer rate
0.15 Gbit/s
Frequency range
2.412-2.462GHz
Non-operating relative humidity (non-condensing)
20 - 80%
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:12:16
Uk has collected 6 expert reviews for Buffalo WBMR-HP-GN wireless router Fast Ethernet and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 17:12:16
Product Code: WBMR-HP-GN-EU The Buffalo AirStation WBMR-HP-GN is an all-in-one home networking device. It features an ADSL2+ modem, 802.11n wireless access point and 10/100 Ethernet switch. It's a neat little device with an internal antenna and a but...
Bottom line The Buffalo AirStation WBMR-HP-GN is a well priced all-in-one modem/router suitable for distributing a fast ADSL2+ connection over Wi-Fi or wired Ethernet networks. It's relatively easy to set up, but its interface could use an overhaul. Elias Plastir...
70%
webuser.co.uk
Updated:
2011-07-30 17:12:16
This is a sleek and compact model - you could just about hide it behind a paperback book. However, setting it up demands a lot of information about your ISP, which seems unnecessary nowadays - most other manufacturers ask what country you're from and w...
60%
expertreviews.co.uk
Updated:
2011-07-30 17:12:16
Buffalos WBMR-HP-GN is a strange router. Its technically a 802.11g router, but its box says it uses N-technology. In practical terms, this means it has a maximum stated throughput of 150Mbit/s using two wireless channels in channel bonding mode...
80%
alphr.com
Updated:
2011-09-14 09:32:48
In terms of design the Buffalo is definitely the most stylish of the routers on review, with a sleek black look that wouldn't be out of place in a home media setup. Inside the swish box is actually a basic wireless router. It offers WPA/WPA2 and WEP secu...
Bottom line A basic wireless router at a budget price, but a solid performer that worked well in a school environment...
67%
goodgearguide.com.au
Updated:
2011-11-07 02:26:24
Buffalo's AirStation WBMR-HP-GN is an all-in-one home networking device. It features an ADSL2+ modem, 802.11n wireless access point and 10/100 Ethernet switch. It's a neat little device with an internal antenna and a button for one-touch Wi-Fi Protect...
Good Neat design, adequate Wi-Fi performance from close and medium distances, good price...
Bad Old-fashioned Web interface, oversized power adapter...
Bottom line The Buffalo AirStation WBMR-HP-GN is a well priced all-in-one modem/router suitable for distributing a fast ADSL2+ connection over Wi-Fi or wired Ethernet networks. It's relatively easy to set up, but its interface could use an overhaul...
70%
gadgetspeak.com
Updated:
2011-11-23 01:31:03
This has a rather special extra, it is a four port router it is a modem and it has a USB port and while a lot of other modem routers also have a USB port few (if any) can not only print but also scan and do other MFU tasks...
84%