location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Anir Mouse Medium/Small Black Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anir Mouse Medium/Small Black Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEAMSBW
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Anir Mouse Medium/Small Black Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Black
  • - Right-hand RF Wireless
  • - Buttons quantity: 2
  • - Power source: Batteries
Long product name BakkerElkhuizen Anir Mouse Medium/Small Black Wireless :
The long product name of BakkerElkhuizen Anir Mouse Medium/Small Black Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Anir Mouse Wireless, Medium/Small
More>>>
BakkerElkhuizen Anir Mouse Medium/Small Black Wireless:
The official description of BakkerElkhuizen Anir Mouse Medium/Small Black Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ergonomic: encourages a natural vertical hand position with the thumb pointing upwards
- Reduces muscle strain: keeping your arms and shoulders in a more relaxed position
- Smart: special button for document scrolling
- Wireless version: available in both Large and Medium/Small
- Wireless: USB receiver

Short summary description BakkerElkhuizen Anir Mouse Medium/Small Black Wireless:
This short summary of the BakkerElkhuizen Anir Mouse Medium/Small Black Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Anir Mouse Medium/Small Black Wireless, Right-hand, RF Wireless, Black

Long summary description BakkerElkhuizen Anir Mouse Medium/Small Black Wireless:
This is an auto-generated long summary of BakkerElkhuizen Anir Mouse Medium/Small Black Wireless based on the first three specs of the first five spec groups.

BakkerElkhuizen Anir Mouse Medium/Small Black Wireless. Form factor: Right-hand. Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 2. Power source: Batteries. Product colour: Black

Mouse
Purpose *
Office
Device interface *
RF Wireless
Buttons type
Pressed buttons
Buttons quantity *
2
Recommended usage
PC
Design
Form factor *
Right-hand
Product colour *
Black
Power
Power source *
Batteries
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Logistics data
Harmonized System (HS) code
84716070
Brand Image Product code Product Stock Price from
BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2 BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2
(show image)
BNEALB Anir 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Anir Mouse Medium/Small Black BakkerElkhuizen Anir Mouse Medium/Small Black
(show image)
BNEAMSB Anir Mouse Medium/Small Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)