Nokia logo

Nokia X3 5.59 cm (2.2") 103 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30950
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia X3 5.59 cm (2.2") 103 g:

X3 - 2.2" QVGA, 3.2 Mp 4x zoom, Bluetooth, FM, Black/Red

Short summary description Nokia X3 5.59 cm (2.2") 103 g:

Nokia X3, Slider, 5.59 cm (2.2"), 320 x 240 pixels, 3.2 MP, Bluetooth, 860 mAh

Long summary description Nokia X3 5.59 cm (2.2") 103 g:

Nokia X3. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 380 h. Weight: 103 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.