LevelOne logo

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C

Data-sheet quality:
created/standardized by Icecat
Product views:
82984
Info modified on:
22 Jun 2024, 09:30:35
Bullet Points LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C:
  • - 8 Gigabit PoE ports and 4 Gigabit SFP slots
  • - Supports IPv4/IPv6 network operation
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
  • - 40°C to 75°C operating temperature range
  • - Redundant power inputs with Terminal Block
Long product name LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C:

8 x RJ-45, 4 x SFP, 128MB RAM, 32MB Flash, 24Gbps, 8K, 680 g

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C:

The LevelOne IGU-1271, a L3 Lite Managed Industrial Switch with 8 ports of Gigaibit RJ45 and 4 ports of Gigabit SFP. This switch is offering full suite of L2 management features, including advanced L3 features such as Static Route that delivers better cost performance and lower total cost of ownership in enterprise networks via fiber or copper connections.

Short summary description LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C:

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C, Managed, L3, Gigabit Ethernet (10/100/1000)

Long summary description LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C:

LevelOne TURING 12-Port L3 Lite Managed Gigabit Industrial Switch, 4 x SFP, DIN-Rail, -40°C to 75°C. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE.... DC input voltage: 48 - 57 V

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.