location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECUSB3S2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837132 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support :
The long product name of StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP - USB 3.0 Controller - USB 3.0 ExpressCard - USB 3.0 Adapter
More>>>
StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support:
The official description of StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add two USB 3.0 ports to your laptop through an ExpressCard slot

The ECUSB3S2 ExpressCard USB 3.0 Adapter lets you add two USB 3.0 ports to your laptop through a 34mm ExpressCard slot.

Enhanced with UASP support (USB Attached SCSI Protocol), this USB 3.0 controller performs up to 70% faster than conventional USB 3.0 when paired with a (Note: UASP requires a compatible operating system). Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP technology optimizes transfers by allowing multiple commands to be processed simultaneously, significantly increasing transfer speeds for less wait time on data transfers. See our UASP test results below for further details.

Featuring a native NEC host controller chipset, the USB 3.0 ExpressCard adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Server 2012 and Linux kernel 2.6.3 or later. In testing UASP performed with up to a 70% faster read / 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing, UASP also showed up to an 80% reduction in required processor resources.

Test results were obtained using an Intel Ivy Bridge system, StarTech.com add-on USB 3.0 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- SuperSpeed USB 3.0 connectivity at up to 5Gbps on any ExpressCard enabled PC
- Small form factor that fits in 34mm and 54mm ExpressCard slots for versatility and portability
- Time-saving file transfers, up to 70% faster than traditional USB 3.0 when used with a UASP-supported enclosure

Short summary description StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support:
This short summary of the StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support, ExpressCard, Black, Silver, µPD720200, DC, 0 - 50 °C, -20 - 60 °C

Long summary description StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support:
This is an auto-generated long summary of StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support based on the first three specs of the first five spec groups.

StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support. Host interface: ExpressCard. Product colour: Black, Silver. Chipset: µPD720200. Power supply type: DC. Width: 34 mm, Depth: 115 mm, Height: 21 mm

Ports & interfaces
Host interface *
ExpressCard
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Design
Product colour
Black, Silver
Features
Chipset
µPD720200
Power
Power supply type
DC
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
34 mm
Depth
115 mm
Weight & dimensions
Height
21 mm
Weight
45 g
Packaging data
Package width
24.2 mm
Package depth
149 mm
Package height
123 mm
Package weight
120 g
Logistics data
Case or master carton quantity
80 pc(s)
Other features
Data transfer rate
5000 Mbit/s
Ports quantity
2
Mac compatibility
No
Compatible operating systems
Windows 2000/XP/2003/Vista/7
Power requirements
5 V
Operating temperature (T-T)
32 - 122 °F
Package weight (imperial)
0.122 kg (0.27 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:51:24
Uk has collected 2 expert reviews for StarTech.com 2 Port ExpressCard SuperSpeed USB 3.0 Card Adapter with UASP Support but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 08:51:22
Unless you have a very new notebook, the chances are it doesn't have USB 3.0 ports. Well, as you can guess from its mouthful of a name, the 2-Port ExpressCard SuperSpeed USB 3.0 Adapter is just the thing to bring your old laptop up to date.The adapte...
Bottom line At last, something useful to occupy the ExpressCard slot in your notebook - and better still, it won't break the bank!...
0%
zath.co.uk
Updated:
2011-10-04 08:51:24
With USB 3.0 products promising consumers significantly faster transfer speeds, Startech have released their own USB 3.0 hard drive docking station, compatible with both 2.5-inch and 3.5-inch drives. If you haven’t got any USB 3.0 components in your m...
Bottom line Although the transfer speeds of USB 3.0 still don’t match those of a transfer using a direct SATA connection, it’s a significant improvement over USB 2.0 devices on the market. The transfer speeds certainly speak for themselves, although the technology...
0%
Country Distributor
United Kingdom 1 distributor(s)