location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI G41M4-L LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G41M4-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
007592-070R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:56:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI G41M4-L LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - micro ATX Realtek ALC888S 7.1 channels
  • - 2 Maximum internal memory: 8 GB
More>>>
Short summary description MSI G41M4-L LGA 775 (Socket T) micro ATX:
This short summary of the MSI G41M4-L LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI G41M4-L, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8103E(L), 10/100 Mbps, micro ATX

Long summary description MSI G41M4-L LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of MSI G41M4-L LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

MSI G41M4-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. LAN controller: Realtek RTL8103E(L), Networking features: 10/100 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888S. Width: 244 mm, Depth: 193 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
2
Maximum internal memory *
8 GB
Graphics
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
LAN controller
Realtek RTL8103E(L)
Networking features
10/100 Mbps
Features
Audio chip
Realtek ALC888S
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x16 slots
1
PCI slots
2
Weight & dimensions
Width
244 mm
Depth
193 mm
Packaging content
Drivers included
Yes
Other features
Floppy disk drive connector
Yes