Fujitsu logo

Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87291
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

LIFEBOOK P8110, Intel Core 2 Duo SU9600 (1.6GHz, 3MB, 800MHz), 4GB 1066MHz DDR3 RAM, 12.1" 1280x800pixel TFT, 320GB 5400rpm 2.5" S.M.A.R.T. HDD, DVD SuperMulti, Gigabit Ethernet, IEEE 802.11b/g/n, UMTS, Bluetooth 2.1, HDMI, WebCam 2.0MP, 1.4kg, Microsoft Windows 7 Professional (32-bit) & Twinload Microsoft Windows XP Professional

Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

The slim companion to go
The LIFEBOOK P770 and P8110 from Fujitsu represent a milestone in design and mobility. With embedded 3G/UMTS and an integrated webcam they enable mobile broadband and video conferencing out of the box. Featuring latest Intel® Core™ i7 vPro™ processor the LIFEBOOK P Series is the perfect choice for users who need full functionality and performance while on the move.

EASE OF USE
Your business doesn’t live in the office – it goes wherever you go. And with Windows 7 Professional, you have simple ways to connect, communicate, network, and get it done – whether you’re in the office or on the road. And thanks to the integrated Bluetooth antenna, you can seamlessly connect your LIFEBOOK P Series to your peripherals and other mobile devices.

FACE TO FACE
With the integrated webcam comfortable video calls and video conferences are a pleasure – without the need for any accessories. Your partner's image will appear clear and sharp on the 30.7 cm (12.1-inch) WXGA display, which utilizes glare technology to allow wider viewing angles and which is backlit with LEDs for exceptional brightness.
The notebook can equally be used to make phone calls economically via Voice over IP, with integrated microphones that effectively suppress ambient noise for top sound quality.

GOOD TO GO
The compact and lightweight LIFEBOOK P Series is the ultimate companion for mobile business performers. Embedded mobile broadband keeps you connected while travelling by car or train, and fits perfectly on your lap in even the smallest airplane seat. No matter how rough the ride, our ShockSensor technology secures your sensitive data by protecting the hard disk against sudden bumps. The integrated EcoButton allows an extended battery life, so you can work much longer between charges.

Short summary description Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

Fujitsu LIFEBOOK P8110, Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK P8110 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

Fujitsu LIFEBOOK P8110. Processor family: Intel® Core™2 Duo, Processor model: SU9600, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.4 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.