location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X100e Sling Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4287
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime
Long product name Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black :
The long product name of Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X100e Sling Case - Black
More>>>
Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black:
The official description of Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X100e Sling Case is perfect for on-the-go computing. This case is very thin and lightweight, and the ThinkPad X100e slides easily into the laptop compartment. It also has pockets to hold your AC adapter, headphones or other small peripheral devices.

Features & Benefits:

- Fits the ThinkPad X100e laptop
- Thin case profile
- Lightweight nylon construction for on-the-go computing
- Shoulder strap is adjustable for left- and right-handed users
- Shoulder strap includes a zippered pocket for keys, identification or flash drives
- Simple workstation area holds a pen and has a hook for keys

Short summary description Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black:
This short summary of the Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X100e Sling Case, Backpack case, 29.5 cm (11.6")

Long summary description Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black:
This is an auto-generated long summary of Lenovo ThinkPad X100e Sling Case 29.5 cm (11.6") Backpack case Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X100e Sling Case. Case type: Backpack case, Maximum screen size: 29.5 cm (11.6")

Features
Maximum screen size *
29.5 cm (11.6")
Case type *
Backpack case
Features
Material *
Nylon
Product main colour *
Black
Brand Image Product code Product Stock Price from
Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case Lenovo Wenger Backpack 39.6 cm (15.6") Backpack case
(show image)
57Y4271 Wenger Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IdeaPad 15" Backpack B450 39.1 cm (15.4") Backpack case Pink Lenovo IdeaPad 15" Backpack B450 39.1 cm (15.4") Backpack case Pink
(show image)
55Y2034 IdeaPad 15" Backpack B450 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black Lenovo ThinkPad Business Backpack 39.1 cm (15.4") Backpack case Black
(show image)
45J7975 ThinkPad Business Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)