location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad In-Ear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y4488
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural
  • - Microphone type: In-line
Long product name Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black :
The long product name of Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad In-Ear Headphones
More>>>
Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black:
The official description of Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering exceptional audio performance and comfort, the ThinkPad in-ear headset with in-line microphones lets you switch seamlessly between music and calls.The noise isolating design with integrated microphone delivers quality voice and audio performance in a comfortable, lightweight form factor. Enjoy well-balanced high and mid range sounds and personalize your fit with the included small, medium and large silicone sleeves. Also included is flexible 3.5mm Y cable that allows you to easily connect your headset to Notebooks and Desktops that utilize separate audio and microphone ports.

Features & Benefits:



  • Noise isolating in-ear design
  • Well-balanced high and mid range sounds
  • Discreet hands-free in-line microphone for clear communications
  • 3 pairs of silicone sleeves tips (S/M/L) for optimal fit and comfort
  • Includes a 2 x 3.5mm Jack Adapter included for maximum notebook and desktop compatibility
  • Protective carry pouch for storage

Short summary description Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black:
This short summary of the Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad In-Ear, Wired, Calls/Music, 150 g, Headset, Black

Long summary description Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black:
This is an auto-generated long summary of Lenovo ThinkPad In-Ear Headset Wired Calls/Music Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad In-Ear. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.2 m. Weight: 150 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
In-line
Weight & dimensions
Weight
150 g
Packaging content
Pouch
Yes
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)