LG logo

LG BL20 6.1 cm (2.4") 115 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125553
Info modified on:
26 Feb 2024, 15:20:31
Long product name LG BL20 6.1 cm (2.4") 115 g:

BL20 New Chocolate, White Pink, Slider, 2.4" TFT 262k Touchscreen, 130MB Memory, MicroSD 8GB, 5MP Camera, Quad-Band, 115g

LG BL20 6.1 cm (2.4") 115 g:

The Chocolate legend continues…
The new LG Chocolate BL20 phone features a sliding keypad and is the newest addition to the Chocolate series. The BL20 also features a 5-megapixel camera with autofocus and flash in a slim casing measuring just 12.3mm in depth. Widget Hotkeys enable users to personalise the phone to directly access favourite features for weather, news or personal updates. A new feature also includes Clear Memo Capture which captures text, handwritten notes and drawings with maximum clarity, offering a different way to record information.

Hidden navigation keys
The new Chocolate BL20 features an upgraded version of the Hidden Navigation Keys, invisible until the phone is slid open

Clear Memo Capture with TextScan
Use the new Chocolate BL20 TextScan function with its 5.0 megapixel camera to scan texts or drawings from hand written notes to communicate with your loved ones more personally. So you can now jot down a map and store it in your phone. Or send to a friend via email or MMS

Widget Hotkeys
Located at the lower right corner of the Hidden Touch Navigation, the Widget Hotkey provides one-touch direct access to four of your most frequently used functions such as Weekly Schedule, Memo, News, Today’s Weather or Alarm

Side Touch Control
Like using a laptop’s touch pad, the new Chocolate BL20 employs touch sensitive sidekeys that support convenient vertical scrolling. When controlling the camera zoom or increasing the volume, side touch control provides ease of se without interrupting the design of the phone

Slim 3G with 5 megapixel camera
With its 5 megapixel camera the new Chocolate BL20 combines state of the art technology with beautiful design. The inclusion of AutoFocus and Flash enables it to boast the highest performance in a slim 3G slider

Short summary description LG BL20 6.1 cm (2.4") 115 g:

LG BL20, Slider, 6.1 cm (2.4"), 240 x 320 pixels, 5 MP, Bluetooth, 900 mAh

Long summary description LG BL20 6.1 cm (2.4") 115 g:

LG BL20. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 270 h. Weight: 115 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.