location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Mbps Fiber Ethernet Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMC110MMST
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s :
The long product name of StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100 Mbps Multi Mode Fiber Ethernet Managed Media Converter - ST
More>>>
StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s:
The official description of StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 10/100 Mbps Multi Mode Fiber Ethernet Managed Media Converter creates a cost-effective Ethernet-fiber link, transparently converting to/from 10Base-T or 100Base-Tx Ethernet signals and 100Base-Fx optical signals to extend a fast Ethernet network connection over a multimode fiber backbone. The media converter supports Managed Network operation, providing connected servers with notifications regarding status, connectivity, network failures, etc. via SNMP, web based and Telnet protocols.

The converter provides a simple solution for connecting 10Base-T/100Base-Tx Ethernet networks to remote network segments using ST terminated multimode fiber while delivering ideal network scalability.

Easy to set up and install in a matter of seconds, this durable and compact fiber media converter features a heavy-duty power supply that can withstand challenging environments, and offers 6 LED indicators to make monitoring the network link easy.

This versatile Ethernet to MM Fiber Media Converter is compatible with most 3COM™, Cisco™, Lucent™ and Nortel™ networks and fully complies with IEEE 802.3 and 802.3u standards.

Short summary description StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s:
This short summary of the StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10/100 Mbps Fiber Ethernet Converter, 100 Mbit/s, 10Base-T, 100Base-Tx, 100Base-Fx, IEEE 802.3, 802.3u, Wired, 150 g, 0 - 45 °C

Long summary description StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s:
This is an auto-generated long summary of StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com 10/100 Mbps Fiber Ethernet Converter. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 10Base-T, 100Base-Tx, 100Base-Fx. Compliance industry standards: IEEE 802.3, 802.3u. Connectivity technology: Wired. Weight: 150 g. Certification: ROHS, CE, FCC

Network
Maximum data transfer rate *
100 Mbit/s
Cabling technology
10Base-T, 100Base-Tx, 100Base-Fx
Features
LED indicators
Yes
Compliance industry standards
IEEE 802.3, 802.3u
Ports & interfaces
Connectivity technology
Wired
Weight & dimensions
Weight
150 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Certificates
Certification
ROHS, CE, FCC
Other features
Dimensions (WxDxH)
80 x 145 x 20 mm
Interface
Ethernet
Connector(s)
2x Fiber Optic ST FM, 1x RJ45 FM
Power requirements
12V DC
Full duplex
Yes
Fiber type
ST
Brand Image Product code Product Stock Price from
StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km
(show image)
MCMGBSC15EU 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km 0.00
(excl. VAT)
0 (incl. VAT)